web counter

Murata Electronics PK series Alarms

Features and applications of Murata Electronics PK series Alarms

Leading global producer of electronic solutions and components, Murata Electronics Inc. offers EMIFIL® NFE61 series EMI/RFI filters. These filters are made to reduce radio frequency and electromagnetic interference in electrical circuits. This article introduce its features and applications.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
PKB24SPCH36W1-B015 V 90 dB 3.6 KHz Piezoelectric Sound Component Buzzer0RFQ
PKMCS1818E20A0-R1AUDIO PIEZO XDCR 12V SMD1RFQ
PKMCS0909E4000-R1Audio Sounder Piezo 12.5Vo-p 65dBA Solder Pad Surface Mount T/R37620RFQ
PKLCS1212E20A0-R1AUDIO PIEZO TRANSDUCER 12.5V SMD20RFQ
PKM17EPPH4001-B0AUDIO PIEZO TRANSDUCER 25V TH0RFQ
PKM33EPH1201CAUDIO PIEZO TRANSDUCER TH0RFQ
PKB24SWH3301BUZZER PIEZO 20VDC 3.3KHZ PANEL0RFQ
PKM22EPTH2001-B0MURATA PKM22EPTH2001-B0 SOUNDER, 2KHZ, 22MM881RFQ
PKLCS1212E4001-R1AUDIO PIEZO TRANSDUCER 25V SMD14920RFQ
PKM22EPPH4007-B0AUDIO PIEZO TRANSDUCER 30V TH2433RFQ
PKM13EPYH4002-B0AUDIO PIEZO TRANSDUCER 30V TH15690RFQ
PKM22EPPH4001-B0AUDIO PIEZO TRANSDUCER 30V TH2651RFQ
PKM22EPPH4012-B0Audio Indicators & Alerts 4KHz External Drive Pin Type10BUY
PKM22EPPH4002-B0Audio Sounder Piezo 25Vp-p 3Vp-p 75dBA Pin Through Hole Bulk3995RFQ
PKM17EWH2001AUDIO PIEZO TRANSDUCER CHASSIS0RFQ
PKM17EPPH4002-B0Audio Indicators & Alerts 3Vp-p,4kHz square wave,10cm295BUY
PKM22EPH2001AUDIO PIEZO TRANSDUCER 25V TH0RFQ
PKM22EPPH2001-B0AUDIO PIEZO TRANSDUCER 30V TH720RFQ
PKB24SPCH3601-B0AUDIO PIEZO TRANSDUCER 3-15V TH650RFQ
PKM13EPYH4000-A0AUDIO PIEZO TRANSDUCER 30V TH9448RFQ
Technical Documents

Compact, incredibly dependable, and adaptable audio alarms from Murata Electronics Inc. are known to be utilized in many different electronic devices and applications that call for auditory alert messages. Designers can select the best sound pattern for their application from a variety of sound patterns offered by these alarms, including continuous, pulsating, and warble. They are suited for use in a variety of industrial equipment, home appliances, medical equipment, automotive electronics, and security systems due to their low current consumption, wide working voltage range, and high sound pressure level of up to 85dB. The PK series alarms have a snap-in mounting mechanism that makes assembly simple and facilitates straightforward installation. They are produced in accordance with strict standards, which guarantees excellent dependability and long-term performance.

 

Features

 

High sound pressure level: The PK series alarms are appropriate for use in noisy areas because they can produce sound pressure levels of up to 85dB at a distance of 10cm.

Low current consumption: The alarms' usual 15mA low current consumption qualifies them for usage in battery-operated devices.

Wide working voltage range: The alarms are suitable with a variety of electronic equipment since they may run over a wide voltage range of 3-28V DC.

Compact size: The alarms are appropriate for use in applications where space is limited due to their compact size, which is roughly 12mm x 12mm x 9mm.

Different sound patterns: The PK series alarms come in continuous, pulsating, and warble sound patterns, allowing designers to select the one that best suits their application.

Installation is simple since the alarms are built with a snap-in mounting system that makes assembly simple.

Excellent performance and dependability are guaranteed by the alarms' manufacture, which complies with strict quality standards.

Overall, the PK series alarms from Murata Electronics Inc. offer a dependable and adaptable audible alarm solution appropriate for a variety of applications.

 

Applications

 

  • Security systems

  • Home appliances

  • Medical equipment

  • Industrial equipment

  • Automotive electronics

Overall, PK series alarms are a reliable and versatile audible alarm solution suitable for a wide range of applications in various industries.


Related Series

Frequently Asked Questions

What is the voltage range that the PK series alarms operate in?

Alarms from the PK series may function across a broad voltage range of 3-28V DC.

What is the PK series alarms' sound pressure level?

At a distance of 10 cm, PK series alarms can generate sound pressure levels of up to 85 dB.

What measurements do the PK series alarms have?

The PK series alarms are small in size, measuring roughly 12mm by 12mm by 9mm.