web counter

Murata Manufacturing SCA103T series Inclinometers

Features and applications of Murata Manufacturing SCA103T series Inclinometers

A range of highly accurate tilt sensors from Murata Manufacturing called SCA103T series inclinometers are made to measure precise tilt angles in a variety of applications. These inclinometers provide reliable measurement of both pitch and roll angles using dual-axis measurement. This article introduce its features and applications.

Applications

  • Advanced driver assistance systems (ADAS)
  • Aerospace & defense
  • Medical
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
SCA103T-D09SENSOR INCLINOMETER 12SMD0RFQ
SCA103T-D08SENSOR INCLINOMETER 12SMD0RFQ
Technical Documents

A range of highly accurate tilt sensors from Murata Manufacturing called SCA103T series inclinometers are made to measure precise tilt angles in a variety of applications. These inclinometers provide reliable measurement of both pitch and roll angles using dual-axis measurement. Because of their high precision (up to 0.05°), stability, and dependability, the inclinometers in the SCA103T series are appropriate for use of challenging conditions. They have a wide operating temperature range (-40°C to +85°C), are small and lightweight, have analog outputs, and have simple mounting options. Also, they abide by the Restriction of Hazardous Substances (RoHS) directive, proving that they are safe for the environment.

Inclinometers from the SCA103T series offer dependable and accurate tilt angle measurement for use in a range of industrial, automotive, aerospace, defense, medical, and consumer applications. They are the perfect option for measuring tilt angles in difficult settings because of their excellent precision, dual-axis measurement, wide operating temperature range, low power consumption, compact size, analog output, RoHS compliance, and easy mounting.

 

Features

 

High Accuracy: The SCA103T family of inclinometers are capable of measuring exact tilt angles in a variety of applications thanks to their great precision and stability.

Dual-Axis: These inclinometers accurately detect both pitch and roll angles by simultaneously measuring tilt angles in two perpendicular axes.

Large Operational Temperature Range: The SCA103T series inclinometers are excellent for usage in difficult situations since they can run over a wide temperature range, from -40°C to +85°C.

Reduced Power Consumption: The low power consumption of these sensors enables battery-powered applications to use them for longer.

Small Size: The tiny sizes of the SCA103T series inclinometers make them perfect for use in areas where space is limited.

These inclinometers offer analog output signals that are simple to interface with different microcontrollers or digital signal processors.

The sensors are environmentally beneficial since they adhere to the Restriction of Hazardous Substances (RoHS) directive.

Simple Installation: The SCA103T series inclinometers offer common flat and threaded mounting options, making it simple to integrate them into a variety of systems.

The Murata Manufacturing SCA103T family of inclinometers are an excellent option for a variety of industrial, automotive, and consumer applications because they provide great precision and stability while measuring tilt angles. They are a dependable and practical solution for measuring tilt angles in various applications because of its dual-axis measurement, wide operating temperature range, low power consumption, compact size, analog output, RoHS compliance, and easy mounting.

 

Applications

 

  • Medical Devices

  • Aerospace & Defense

  • Consumer Electronics

  • Industrial Applications

  • Construction Equipment

  • Automotive Applications

Overall, the SCA103T series inclinometers from Murata Manufacturing offer accurate and dependable tilt angle measurement for a range of industrial, automotive, aerospace, defense, medical, and consumer applications. They are the perfect solution for measuring tilt angles in difficult settings because of their excellent precision, dual-axis measurement, wide operating temperature range, low power consumption, compact size, analog output, RoHS compliance, and easy mounting.

Frequently Asked Questions

How does an inclinometer function and what is it?

A sensor called an inclinometer is used to determine how much an object or surface is tilted. The MEMS (Micro-Electro-Mechanical Systems) technology is utilized in the Murata Manufacturing SCA103T series inclinometers to precisely measure the tilt angle by measuring the deflection of a tiny mass owing to the acceleration induced by gravity.

Dual-axis measurement: what is it?

An inclinometer's capacity to simultaneously measure tilt angles in two perpendicular axes is known as dual-axis measurement. Dual-axis measurement is available on the Murata Manufacturing SCA103T family of inclinometers, allowing precise measurement of both pitch and roll angles.

What is the working temperature range for inclinometers in the SCA103T series?

The SCA103T series inclinometers are excellent for usage in difficult situations since they can function over a wide temperature range, from -40°C to +85°C.