web counter

Nexperia USA Inc.AEC-Q101 series Single BJT Transistors

Features and applications of Nexperia USA Inc. AEC-Q101 series Single BJT Transistors

The semiconductor company Nexperia USA Inc. creates a variety of electronic parts for the automotive, consumer, and industrial electronics sectors. The AEC-Q101 series Single BJT Transistors, which are bipolar junction transistors (BJTs) created to match the exacting standards of the automobile industry, is one of their product lines. This article introduce its features and applications.

Applications

  • Advanced driver assistance systems (ADAS)
Associated Products

Part NumberDescriptionStockRFQ
BCP53-10HXTRANS PNP 80V 1A SC736000BUY
BCX56-10TXBCX56-10T/SOT89/MPT39000BUY
MJD31CAJMJD31CA/SOT428/DPAK25000BUY
BC807-16LZBC807-16L/SOT23/TO-236AB30BUY
BC807-40LZBC807-40L/SOT23/TO-236AB10BUY
BC847A,235TRANS NPN 45V 0.1A SOT233309BUY
BC807-16LRBC807-16L/SOT23/TO-236AB100000BUY
BC807-40LWFTRANS PNP 45V 0.5A SOT32330000BUY
BC860CW,135TRANS PNP 45V 0.1A SOT3237BUY
PMST3906,135TRANS PNP 40V 0.2A SOT32370000BUY
PMBT2369,235TRANS NPN 15V 0.2A SOT23120000RFQ
BC807-16LWXTRANS PNP 45V 0.5A SOT3239000RFQ
BCW30,235TRANS PNP 32V 0.1A SOT2312BUY
2PD602ARL,235TRANS NPN 50V 0.5A SOT-23180000BUY
PMST5550,135TRANS NPN 140V 0.3A SOT32330000BUY
2PD601ASW,115TRANS NPN 50V 0.1A SOT3231534BUY
BST52,135TRANS NPN DARL 80V 1A SOT8950RFQ
BC846BW/DG/B2,135TRANS GEN PURPOSE SC-700RFQ
PBHV9040Z/ZLXTRANSISTOR PNP SOT-2230RFQ
BC817-40W/MIFGENERAL-PURPOSE TRANSISTOR0RFQ
Technical Documents

The semiconductor company Nexperia USA Inc. creates a variety of electronic parts for the automotive, consumer, and industrial electronics sectors. The AEC-Q101 series Single BJT Transistors, which are bipolar junction transistors (BJTs) created to match the exacting standards of the automobile industry, is one of their product lines.

The transistors' ability to survive the challenging circumstances seen in automotive applications, such as high temperatures, vibrations, and humidity, is ensured by the AEC-Q101 accreditation. These transistors are suitable for a wide range of applications, including automotive electronics, audio amplifiers, switching circuits, power supplies, and industrial electronics. They are offered in a variety of packages and have high current gains, low noise figures, and low collector-emitter saturation voltages.

Nexperia USA Inc. is dedicated to providing consumers with high-quality electronic components that are dependable, effective, and suit their needs. They put a lot of emphasis on innovation and technology, and many top businesses across many different industries employ their goods.

 


Features

 

The transistors are certified by the AEC-Q101 automotive industry standard, which outlines a series of stress tests and quality specifications for electronic components used in challenging automotive settings.

High current gain: The transistors are useful for amplification applications due to their high current gain (hFE), which is the ratio of output current to input current.

Low collector-emitter saturation voltage: The collector-emitter saturation voltage, or voltage drop across the transistor when it is in the active state, is low for the transistors. This makes it possible to use energy more effectively.

Low noise figure: The transistors have a low noise figure, which quantifies how much noise the transistor introduces into the input signal.

The transistors are offered in a wide range of packages, including SOT23, SOT89, SOT223, SOT323, and SOT416, which promotes design and application flexibility.

Once more, this data is based on my cutoff date for knowledge, which is September 2021, and might not accurately reflect the most recent aspects of Nexperia's goods. For the most recent information, it is advised to visit Nexperia's official website or get in touch with their customer support.

 


Applications

 

  • Power supplies

  • Audio amplifiers

  • Switching circuits

  • Industrial electronics

  • Automotive electronics


Frequently Asked Questions

What does AEC-Q101 certification mean?

A certification known as AEC-Q101 is utilized by the industry for electronic parts used in automotive applications. It outlines a series of quality standards and stress tests that components must pass in order to verify that they can resist the demanding circumstances seen in automotive applications.

A BJT transistor: what is it?

A bipolar junction transistor of the BJT variety is made up of three layers of semiconductor material. It can function in electronic circuits as a switch or an amplifier.

What distinguishes a MOSFET transistor from a BJT transistor?

Although MOSFET and BJT transistors are both often employed in electrical circuits, their workings are distinct. MOSFET transistors utilize voltage to control current, whereas BJT transistors use current to control voltage. Whereas MOSFETs have higher input impedance and lower on-resistance, BJTs often have higher current gain and faster switching speeds.