web counter

NXP Semiconductor i.MX series Applications processors

Features and Applications of i.MX series Applications processors

The purpose of this article is to briefly illustrate what is possible with Applications processors and the features and applications of these processors manufactured by NXP Semiconductor under the i.MX series.

Applications

  • Gaming
  • Industrial transport (non-car & non-light truck)
  • Building automation
Associated Products

Part NumberDescriptionStockRFQ
IMXRT1050-EVKBARDUINO I.MX RT1050 EVAL BRD2042RFQ
IMX8MMINI-IARDI.MX8M MINI EVK ARDUINO SHIELD0RFQ
Technical Documents

The i.MX 93 applications processor family is a gateway into a completely scalable portfolio that can span industrial, to consumer electronics and IoT, to automotive processing. With NXP’s i.MX 9 series, the products are all about security, energy efficiency, and machine learning intelligence at the edge. With our i.MX 93 applications processors, we're bringing forward the EdgeLock® secure enclave. We're going to continue to bring that forward to really provide that robust level of security that underpins every single device that we put into the market.

Powering a New Era of Edge Intelligence: i.MX 93 Applications Processors


The i.MX series applications processors are a family of highly integrated, high-performance processors designed for a wide range of applications. They offer a balance of performance, power efficiency, and integration, making them well-suited for embedded systems. They are designed to support a range of operating systems, including Linux, Android, and real-time operating systems (RTOS). The i.MX series applications processors are manufactured by NXP Semiconductors, a leading supplier of embedded solutions.

Features

The main features of i.MX series Applications processors may be summarized as follows:

1. High-performance processing: The i.MX processors feature advanced Arm Cortex-A CPUs and powerful graphics processing units (GPU) for high-performance computing.

2. Low-power operation: The processors are designed to operate efficiently at low power levels, making them suitable for use in battery-powered devices.

3. Multimedia capabilities: The i.MX series supports a wide range of multimedia features, including audio and video playback, 2D and 3D graphics, and camera input.

4. Connectivity options: The processors include a variety of connectivity options, such as Ethernet, USB, and Wi-Fi, enabling seamless communication with other devices.

5. Security features: The i.MX processors include a range of security features to help protect against cyber threats, such as secure boot and hardware encryption.

6. Scalability: The i.MX processors are available in a range of configurations, from low-cost, entry-level devices to high-performance, feature-rich models.

7. Robust software ecosystem: The processors are supported by a robust software ecosystem that includes development tools, operating systems, and application frameworks.

8. Industrial-grade reliability: The i.MX series is designed to operate reliably in a wide range of industrial and harsh environments.

9. Flexible customization: The processors offer a high degree of customization, with a range of options for interfaces, memory, and peripherals.

Applications

  • Automotive: infotainment systems, advanced driver assistance systems (ADAS), digital instrument clusters

  • Industrial: human-machine interfaces (HMIs), machine vision systems, robotics, programmable logic controllers (PLCs)

  • Consumer electronics: smartphones, tablets, e-readers, smart home devices, wearable technology

  • Healthcare: patient monitoring systems, medical imaging equipment, portable medical devices

  • Gaming: gaming consoles, handheld gaming devices, arcade systems

The i.MX series processors are designed to provide high-performance, low-power processing for a wide range of applications. Their multicore processing capabilities and advanced graphics processing units are well-suited for demanding applications such as automotive infotainment systems and industrial HMIs. Additionally, the i.MX series offers a variety of connectivity options, making them ideal for consumer electronics applications such as smartphones and smart home devices. The processors also feature advanced security features, making them well-suited for use in healthcare and other industries that require secure data processing. Overall, the i.MX series provides a versatile and powerful platform for various applications.



Frequently Asked Questions

What are the connectivity options available in i.MX series Applications processors?

i.MX series Applications processors support a variety of connectivity options, including Ethernet, USB, PCIe, CAN, and Bluetooth.

What are the graphics capabilities of i.MX series Applications processors?

i.MX series Applications processors feature advanced graphics capabilities, including 2D and 3D graphics acceleration, hardware video decoding, and display controllers for multiple displays.

What is the power consumption of i.MX series Applications processors?

i.MX series Applications processors are designed to be low power, with power consumption ranging from a few milliwatts to several watts, depending on the specific processor and application.