web counter

NXP Semiconductor Layerscape series Networking processors

Features and Applications of Layerscape series Networking processors

The purpose of this article is to briefly illustrate what is possible with Networking processors and the features and applications of these processors manufactured by NXP Semiconductor under the Layerscape series.

Applications

  • Aerospace & defense
  • Wireless infrastructure
  • Building automation
Associated Products

Part NumberDescriptionStockRFQ
LS1012ASE7HKBLS1012A ST WE 800MHZ RV2231RFQ
LS1012AXN7EKBLS1012A XT 600MHZ RV25BUY
LS1012ASN7KKBLS1012A ST 1GHZ RV2871RFQ
LS1012AXE7EKAMPU QorIQ LS1012A RISC 64bit 600MHz 211-Pin FCLGA Tray16BUY
LS1012AXN7EKAQORIQ 64-BIT ARM MPU 600MHZ EXT0RFQ
LS1012ARDBLS1012AQorIQ™ MPU ARM® Cortex®-A53 Embedded Evaluation Board0RFQ
LS1012ARDB-PBBOARD REF DESIGN LS1012A0RFQ
LS1012ARDB-PCBOARD REF DESIGN LS1012A0RFQ
Technical Documents

It's challenging to assemble the four requisite industrial IoT technologies in one place. NXP’s Layerscape LS1028A combines networking, processing, user interface, and security.

Motion Control with TSN Using NXP's LS1028A industrial applications processor


The Layerscape series includes a range of processors offering various performance and connectivity options. The processors are built around Arm Cortex-A and Cortex-M cores and are designed to provide high-performance processing capabilities, along with multiple Ethernet and other connectivity interfaces. They also offer advanced security features, such as hardware cryptography and secure boot, to protect against threats and ensure data privacy. The Layerscape processors are highly configurable and can be optimized for various applications, including networking equipment, industrial control systems, automotive networking, and infotainment systems, aerospace and defense applications, and 5G wireless infrastructure.

Features

The main features of Layerscape series Networking processors may be summarized as follows:

1. High-performance Arm Cortex-A and Cortex-M cores

2. Multiple Ethernet and other connectivity interfaces

3. Security features, such as hardware cryptography and secure boot

4. Support for virtualization and real-time processing

5. Low power consumption

Applications

  • Networking equipment, such as routers, switches, and gateways

  • Industrial control and automation systems

  • Automotive networking and infotainment systems

  • Aerospace and defense applications

  • 5G wireless infrastructure

With low power consumption, virtualization and real-time processing capabilities, and support for a wide range of software and development tools, the Layerscape series provides a flexible and reliable solution for various embedded and networking applications.

 


Frequently Asked Questions

What is the benefit of using Layerscape processors in networking applications?

Layerscape processors provide high levels of processing performance and energy efficiency, which enable the development of networking systems with low power consumption, high reliability, and excellent performance.

What are some examples of Layerscape processors?

Examples of Layerscape processors include the LS1028A, LS1043A, LS1046A, and LS1088A.

What is the LS1028A processor?

The LS1028A is a dual-core processor with hardware acceleration for packet processing and security protocols. It supports multiple interfaces, including 10/25/40 Gigabit Ethernet, USB 3.0, and SATA III.