web counter

NXP Semiconductor NTAG series NFC tags

Features and Applications of NTAG series NFC tags

The purpose of this article is to briefly illustrate what is possible with NFC tags and the features and applications of these tags manufactured by NXP Semiconductor under the NTAG series.

Applications

  • Gaming
Associated Products

Part NumberDescriptionStockRFQ
NTA53321G0FTTZNTAG2500BUY
NTAGFCL6MNFC DEV TOOL0RFQ
NTAGFCL5LEDMDEV TOOL NFC NTAG0RFQ
Technical Documents

Sorry, No Data.

NFC or near field communication is a proximity technology, suitable for short range wireless communication. It only works when two devices are brought close together. The frequency of operation is at 13.56 MHz and operates in a range of 10 cm.

NXP NFC and NTAG Solutions


NXP offers the NTAG Secure Services product family to enhance end-to-end security and support easy, fast deployments. The NTAG Secure Cloud Service is an IoT SaaS platform to manage and secure billions of product identities in the cloud.

Features

The main features of NTAG series NFC tags may be summarized as follows:

The NTAG series offers features such as an NFC Forum Type 2 Tag-defined Capability Container (CC) area and lock bytes to lock the CC and user area. The NTAG family of connected NFC tags adds tap-and-go connectivity to electronic devices and offers an I2C interface.

Applications

NXP Semiconductors offers a family of NFC tags called NTAG that can be used for various applications such as product authentication, access control, and gaming. 


Related Series

Frequently Asked Questions

What is NTAG?

NTAG is a family of NFC tags and labels from NXP Semiconductors that offer tap-and-go connectivity to electronic devices.

What are the features of NTAG?

NTAG offers an I2C interface that allows direct integration with a MCU and an easy link to the cloud.

What are the benefits of NTAG?

NTAG offers enhanced end-to-end security and support easy, fast deployments.