web counter

NXP USA Inc. BCV62 Specialized Transistors

Features and applications of NXP USA Inc. BCV62 Specialized Transistors

NXP USA Inc. produces the PNP transistor known as the BCV62. It is a small-signal bipolar junction transistor (BJT), which makes it suitable for a variety of general-purpose applications that call for medium speed and low noise. This article introduce its features and applications.

Applications

  • Pro audio, video & signage
Associated Products

Part NumberDescriptionStockRFQ
BCV62C,215NEXPERIA - BCV62C,215 - TRANSISTOR, 2FACH, PNP, SOT-14321000RFQ
BCV62B,215TRANS PNP 30V 100MA DUAL SOT143B6000BUY
BCV62,235TRANS PNP 30V 100MA DUAL SOT143B577BUY
BCV62,215TRANS PNP 30V 100MA DUAL SOT143B5578BUY
BCV62A,215TRANS PNP 30V 100MA DUAL SOT143B100BUY
BCV62B,235TRANS PNP 30V 100MA DUAL SOT143B20000BUY
Technical Documents

NXP USA Inc. produces the PNP transistor known as the BCV62. It is a small-signal bipolar junction transistor (BJT), which makes it suitable for a variety of general-purpose applications that call for medium speed and low noise. A maximum collector-emitter voltage of -100V, a maximum collector current of -500mA, and a maximum power dissipation of 625mW are all specified for the transistor's operating range. With a DC current gain (hFE) range of 100–600 and a small SOT23 plastic packaging, it can be used in a variety of low-power analog circuits. The BCV62 is the perfect part for portable devices, audio amplification, signal conditioning, and switching applications due to its low collector-emitter saturation voltage and compact package size.

 

Features

 

  • SOT23 plastic box, small

  • -5V is the maximum emitter-base voltage.

  • 500 mA is the maximum collector current.

  • the collector-emitter saturation voltage is low

  • Voltage at the Collector-Base Maximum: -120V

  • -100V is the maximum collector-emitter voltage.

  • 625mW DC Current Gain (hFE) Power Dissipation Range: 100-600

These are only a few of the BCV62 transistor's features. Please see the product datasheet from NXP USA Inc. for additional details.

 

Applications

 

  • Oscillators

  • Level shifting

  • Signal conditioning

  • Audio amplification

  • Switching applications in low power circuits

Additionally, these transistors can be employed in LED drivers, voltage regulators, and other related devices. The particular application will depend on the circuit specifications and BCV62 transistor parameters like voltage, current, and frequency.


Related Series

Frequently Asked Questions

How much voltage can the BCV62 transistor withstand at its maximum?

The maximum collector-emitter voltage for the BCV62 transistor is -100V, the maximum collector-base voltage is 120V, and the maximum emitter-base voltage is 5V.

What is the BCV62 transistor's maximum current rating?

The BCV62 transistor's maximum collector current is 500mA.

What size and type of package does the BCV62 transistor come in?

A tiny SOT23 plastic box, measuring roughly 2.9mm x 1.3mm x 1.0mm, holds the BCV62.