web counter

ON Semiconductor 100EP series Clock/Timing - Delay Lines

Introduction, stock information and FAQs of 100EP series Delay Lines Timing ICs

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of ON Semiconductor 100EP series Delay Lines Timing ICs.

Applications

  • Building automation
Associated Products

Part NumberDescriptionStockRFQ
MC100EP196FAR2GIC DELAY LN 1024TAP PROG 32LQFP8BUY
MC100EP196BMNGIC DELAY LINE 1024TAP PROG 32QFN81RFQ
MC100EP195BFAGON SEMICONDUCTOR MC100EP195BFAG. PROGRAMMABLE DELAY CHIP 1024TAP 12.2NS LQFP3245BUY
MC100EP195FAR2Delay Lines / Timing Elements 3.3V/5V ECL0RFQ
MC100EP196FAR2Delay Lines / Timing Elements 3.3V/5V ECL0RFQ
MC100EP196BMNR4GIC DELAY LINE 1024TAP PROG 32QFN0RFQ
MC100EP195BFAR2GIC DELAY LN 1024TAP PROG 32LQFP10RFQ
MC100EP195BMNR4GIC DELAY LINE 1024TAP PROG 32QFN1RFQ
MC100EP195FAR2GIC DELAY LN 1024TAP PROG 32LQFP1200BUY
MC100EP195MNR4GIC DELAY LINE 1024TAP PROG 32QFN0RFQ
MC100EP196BFAR2GIC DELAY LN 1024TAP PROG 32LQFP435RFQ
MC100EP196BFAGIC DELAY LN 1024TAP PROG 32LQFP2100RFQ
MC100EP195FAGON SEMICONDUCTOR MC100EP195FAG IC, SM, LOGIC, ECL, CLOCK DIST30RFQ
MC100EP195MNGIC DELAY LINE 1024TAP PROG 32QFN77RFQ
MC100EP196FAGIC DELAY LN 1024TAP PROG 32LQFP35RFQ
MC100EP195BMNGIC DELAY LINE 1024TAP PROG 32QFN531RFQ
Technical Documents

The ON Semiconductor 100EP series Clock/Timing - Delay Lines are a family of high-performance, low-cost, low-power delay lines designed to provide precise timing and synchronization for a wide range of applications. The 100EP series features a wide range of delay times, from 1ns to 10ns, and a wide range of output types, including single-ended, differential, and LVDS. The 100EP series also features a wide range of operating temperatures, from -40°C to +85°C, making it suitable for a variety of applications. The 100EP series is designed to provide reliable and accurate timing and synchronization for a wide range of applications, including communications, networking, and industrial automation.


Features


• Low propagation delay

• Low jitter

• Low power consumption

• High frequency range

• High accuracy

• High reliability

• Wide temperature range


Applications


• Clock synchronization

• Frequency synthesis

• Clock distribution

• Clock recovery

• Clock multiplication

• Clock phase alignment

• Clock skew compensation

• Clock signal conditioning

• Clock signal buffering

• Clock signal distribution

• Clock signal regeneration

• Clock signal synchronization


Frequently Asked Questions

What are the Alternative Products of ON Semiconductor 100EP series Clock/Timing - Delay Lines?

1. Texas Instruments CDCLVC1104 Clock/Timing - Delay Lines 2. Maxim Integrated MAX9000 Clock/Timing - Delay Lines 3. Analog Devices AD9517 Clock/Timing - Delay Lines 4. IDT 5P49V5901 Clock/Timing - Delay Lines 5. Microchip Technology DS1077 Clock/Timing - Delay Lines 6. Silicon Labs Si5351 Clock/Timing - Delay Lines 7. NXP Semiconductors MC100EP16 Clock/Timing - Delay Lines 8. STMicroelectronics STM32F0xx Clock/Timing - Delay Lines 9. Cypress Semiconductor CY7C68013A Clock/Timing - Delay Lines 10. Avago Technologies ACPL-C87 Clock/Timing - Delay Lines

What are the differences between the types of ON Semiconductor 100EP series Clock/Timing - Delay Lines?

The 100EP series Clock/Timing Delay Lines from ON Semiconductor are available in three different types:  1. 100EP Series Fixed Delay Lines: These are fixed delay lines that provide a fixed delay of up to 10ns. They are available in a variety of package sizes and are ideal for applications requiring a fixed delay.  2. 100EP Series Variable Delay Lines: These are variable delay lines that provide a variable delay of up to 10ns. They are available in a variety of package sizes and are ideal for applications requiring a variable delay.  3. 100EP Series Programmable Delay Lines: These are programmable delay lines that provide a programmable delay of up to 10ns. They are available in a variety of package sizes and are ideal for applications requiring a programmable delay.