web counter

ON Semiconductor 1N4148 series Small Signal Diodes

Features and Applications of 1N4148 series Small Signal Diodes

The purpose of this article is to briefly illustrate what is possible with Small Signal Diodes and the features and applications of these diodes manufactured by ON Semiconductor under the 1N4148 series.

Applications

  • Portable electronics
Associated Products

Part NumberDescriptionStockRFQ
1N4148TRDIODE GEN PURP 100V 200MA DO3564867RFQ
1N4148WSDIODE GEN PURP 75V 150MA SOD323F82982RFQ
1N4148DIODE GEN PURP 100V 200MA DO3560037RFQ
1N4148-T50RDIODE GEN PURP 100V 200MA DO3580000BUY
1N4148TADIODE GEN PURP 100V 200MA DO3541509RFQ
1N4148-T50ADIODE GEN PURP 100V 200MA DO3546587BUY
1N4148-T26ADIODE GEN PURP 100V 200MA DO353200BUY
1N4148_NT50ADIODE GEN PURP 100V 200MA DO350RFQ
1N4148_T26RDIODE GEN PURP 100V 200MA DO350RFQ
Technical Documents

Hello all, in this video we are going through some parameters of diode. If you like this video give us a like, press subscribe button and share this video.

DIODE PARAMETERS | EXAMPLE WITH 1N4148


The 1N4148 series diodes are commonly used as signal diodes in a wide range of electronic circuits. They are well-suited for applications that require fast switching speeds and low leakage currents. The diodes are constructed with a high-quality silicon material that provides excellent performance and reliability. They can be used in various applications, including rectification, signal detection, clamping, and protection. The small size and lightweight design of these diodes make them ideal for use in portable electronics and other space-constrained applications.

Features

The main features of 1N4148 series Small Signal Diodes may be summarized as follows:

1. High-speed switching

2. Small size and lightweight

3. High reliability

4. Low leakage current

5. Low forward voltage drop

Applications

  • General-purpose switching

  • High-speed rectification

  • RF detection

  • Clamping

  • Protection

These diodes are commonly used in rectifiers to convert AC to DC signals. They are particularly useful in low-power applications, where the current is less than 200 mA. The 1N4148 series diodes are also used in signal detection circuits. In this application, the diodes are used to detect a specific voltage level in a circuit and provide a signal to trigger the next stage of the circuit.


Frequently Asked Questions

What is the voltage rating of the 1N4148 series diode?

The maximum reverse voltage rating of the 1N4148 series diode is 100 V.

What is the maximum forward current of the 1N4148 series diode?

The maximum forward current of the 1N4148 series diode is 200 mA.

What is the typical forward voltage drop of the 1N4148 series diode?

The typical forward voltage drop of the 1N4148 series diode is 0.62 V.