web counter

ON Semiconductor Automotive series Diodes - Rectifiers - Arrays

Introduction, stock information and FAQs of Automotive series Rectifier Diode Array

This post will provide you with information about the ON Semiconductor Automotive series Rectifier Diode Array, including its features, applications, PDF datasheets, substitute products, current stock, and pricing.

Applications

  • Body electronics & lighting
  • Infotainment & cluster
Associated Products

Part NumberDescriptionStockRFQ
NSD070ALT1GDIODE ARRAY GP 70V 200MA SOT23-388888BUY
SBAV70WT1GDiodes - General Purpose, Power, Switching SS DUAL SWITCHING SC700BUY
SBAV70LT1GDIODE ARRAY GP 70V 200MA SOT23-3240000RFQ
NSVM1MA152WKT1GDIODE SW 80V DUAL CC SC59-360641BUY
SM1MA151WKT1GDIODE SWITCHING 40V SC598789BUY
NHP620MFDT3GDIODE GEN PURP 200V 3A SO-8FL27BUY
NRVUD620CTGPower Rectifier, Ultra-Fast Recovery, Switch-mode, 6 A, 200 V12BUY
NRVHP420MFDT1GDIODE ARRAY GP 200V 2A 8DFN4500BUY
SM1MA142WKT1GDiodes - General Purpose, Power, Switching SS SC70 SWCH DIO 80V TR60000BUY
NRVBD650CTG-VF01DIODE ARRAY SCHOTTKY 6A 50V DPAK4520BUY
NSVBAV70DXV6T5GDIODE ARRAY GP 70V 200MA SOT5637913BUY
NRVBD660CTRLG-VF01DIODE SCHOTTKY 60V 6A DPAK-37200BUY
NRVHP820MFDT3GDIODE ARRAY GP 200V 4A 8DFN24000BUY
NRVHP620MFDT1GDIODE ULT FAST 3A 200V SO8FL10000BUY
NRVSRD620VCTT4GDIODE ARRAY GP 200V 3A DPAK15000BUY
SB05W05C-TB-EDIODE ARRAY SCHOTTKY 50V 3CP85BUY
SURHB8840CTT4GDIODE UFAST REC 400V 4A D2PAK787BUY
NRVUB1620CTRT4GDIODE GEN PURP 200V 8A D2PAK-39000BUY
SBAS70-04LT1GDIODE SCHOTTKY 70V DUAL SOT236893RFQ
FFB20UP20DN-F085Diode Switching 200V 10A Automotive 3-Pin(2+Tab) D2PAK T/R21000BUY
Technical Documents

ON Semiconductor Automotive series Diodes - Rectifiers - Arrays are designed to meet the stringent requirements of automotive applications. These devices are designed to withstand high temperatures, high humidity, and other harsh environmental conditions. They are available in a variety of packages and configurations to meet the needs of different applications. The automotive series diodes, rectifiers, and arrays are designed to provide reliable performance and long-term reliability. They are ideal for use in automotive applications such as lighting, power management, and motor control.


Features


• Low forward voltage drop

• High surge current capability

• Low reverse leakage current

• High temperature operation

• High reliability

• RoHS compliant


Applications


• Automotive lighting

• Automotive powertrain

• Automotive body electronics

• Automotive safety systems

• Automotive infotainment systems

• Automotive power management

• Automotive battery management

• Automotive motor control


Frequently Asked Questions

What are the Alternative Products of ON Semiconductor Automotive series Diodes - Rectifiers - Arrays?

1. Infineon Technologies Automotive Series Diodes - Rectifiers - Arrays 2. STMicroelectronics Automotive Series Diodes - Rectifiers - Arrays 3. NXP Semiconductors Automotive Series Diodes - Rectifiers - Arrays 4. Vishay Automotive Series Diodes - Rectifiers - Arrays 5. Texas Instruments Automotive Series Diodes - Rectifiers - Arrays 6. Toshiba Automotive Series Diodes - Rectifiers - Arrays 7. Fairchild Semiconductor Automotive Series Diodes - Rectifiers - Arrays 8. Renesas Electronics Automotive Series Diodes - Rectifiers - Arrays 9. Microchip Technology Automotive Series Diodes - Rectifiers - Arrays 10. Panasonic Automotive Series Diodes - Rectifiers - Arrays

What are the differences between the types of ON Semiconductor Automotive series Diodes - Rectifiers - Arrays?

1. Rectifiers: Rectifiers are used to convert alternating current (AC) to direct current (DC). They are typically used in power supplies, motor control, and other applications where DC power is needed.  2. Arrays: Arrays are a type of diode that can be used to control the flow of current in a circuit. They are typically used in applications such as motor control, power supplies, and other applications where current needs to be controlled.  3. Zener Diodes: Zener diodes are used to regulate voltage in a circuit. They are typically used in applications such as power supplies, motor control, and other applications where voltage needs to be regulated.  4. Schottky Diodes: Schottky diodes are used to reduce the voltage drop across a circuit. They are typically used in applications such as power supplies, motor control, and other applications where voltage needs to be reduced.