web counter

ON Semiconductor FDC6330 series Power Switches ICs

Comprehensive Guide to FDC6330 Integrated Circuits (ICs) Power Switches ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of ON Semiconductor FDC6330 series Power Switches ICs products.

FEATURES

  • Output Configuration: High Side
  • Output Type: P-Channel
  • Voltage - Load: 3V ~ 20V
  • Current - Output (Max): 2.3A
  • Rds On (Typ): 54mOhm
Applications

  • Gaming
  • TV
Associated Products

Part NumberDescriptionStockRFQ
FDC6330LON SEMICONDUCTOR - FDC6330L - Integrated Load Switch, High Side, Active High, 1 Output, 20V, 2.5A, SSOT-62292RFQ
Technical Documents

The ON Semiconductor FDC6330 series is a range of power switches ICs that are designed to provide efficient power management in portable electronic devices. These integrated load switches are particularly suited for applications that require input voltages ranging from 3V to 20V and output current capabilities of up to 2.3A.

Frequently Asked Questions

Where can we use ON Semiconductor FDC6330 series Power Switches ICs

AC-DC Merchant Power Supply, External AC-DC Merchant Power Supply