web counter

ON Semiconductor FMS6404 series Video Processing Linear ICs

Comprehensive Guide to FMS6404 Integrated Circuits (ICs) Video Processing Linear ICs

This post introduces you to the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of ON Semiconductor FMS6404 series Video Processing Linear ICs products.

FEATURES

  • Bandwidth is 7.6 MHz
  • Package/case is SOIC-8
Applications

  • TV
  • Portable electronics
Associated Products

Part NumberDescriptionStockRFQ
FMS6404CSXIC DVR VID 5TH BUTTERWORTH 8SOIC2403BUY
Technical Documents

The FMS6404 series of video processing linear ICs is a single composite video 5th-order Butterworth low-pass video filter optimized for minimum overshoot and flat group delay. The device contains an audio trap that removes video information in a spectral location of the subsequent RF audio carrier

Frequently Asked Questions

What are the similar products or Substitute Components of ON Semiconductor FMS6404 series Video Processing Linear ICs

Texas Instruments (TI) TPD12S016: This is a video switch and buffer IC that can be used for video signal switching and distribution. It supports high-speed HDMI and DisplayPort interfaces and offers robust ESD protection.  Maxim Integrated MAX4886: The MAX4886 is a video crosspoint switch IC that allows video signals to be switched between multiple inputs and outputs. It supports both analog and digital video signals and offers low crosstalk and signal distortion.  Analog Devices ADV7179: This is a video encoder IC that converts digital video signals into analog signals compatible with standard video formats such as NTSC or PAL. It is commonly used in video playback devices, video capture cards, and video generation systems.

How does this compare to digital signal processing (DSP) chips?

The FMS6404 series of video processing linear ICs is an analog IC that is used for video processing. Digital signal processing (DSP) chips are specialized microprocessor chips that are optimized for the operational needs of digital signal processing