web counter

ON Semiconductor NCS2200 series Linear - Comparators

Introduction, stock information and FAQs of NCS2200 series Linear Comparators

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of ON Semiconductor NCS2200 series Linear Comparators.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
NCV2200AMUTBGComparator Low Voltage Single Channel Rail-to-Rail Push-Pull 0.85V to 6V 6-Pin UDFN T/R3000BUY
NCS2203SN2T1IC COMPARATOR LV ENABLE 6-TSOP0RFQ
NCS2203SN1T1IC COMPARATOR LV ENABLE 6-TSOP0RFQ
NCS2200SN1T1GIC COMPARATOR 1V LOW PWR 5TSOP3000BUY
NCS2200SQ2T2GNCS2200 Series 6 V 1 pA Surface Mount Low Voltage Comparator - SC-70-529700RFQ
NCS2201SN2T1IC COMP 1V LP ENABLE 6-TSOP0RFQ
NCS2201SN1T1IC COMP 1V LP ENABLE 6-TSOP10RFQ
NCS2200SN2T1IC COMPARATOR 1V LOW PWR 5TSOP0RFQ
NCS2200SQLT1IC COMPARATOR LV LP COMPL 6-DFN0RFQ
NCS2200SQLT1GIC COMPARATOR LV LP COMPL 6-DFN8110BUY
NCS2200SN2T1GNCS2200SN2T1G Comparator; ComplementaryO/P; 35us 0.85 - 6 V 5-Pin SOT-233449RFQ
NCS2200SN1T1IC COMPARATOR 1V LOW PWR 5TSOP23554RFQ
NCS2200SQ2T2IC COMPARATOR LV LP OD SC70-5549RFQ
NCS2200AMUT1GON SEMICONDUCTOR NCS2200AMUT1G Analogue Comparator, Rail to Rail, Low Voltage, 1, 1.1 s, 850mV to 6V, DFN, 6 Pins18974RFQ
Technical Documents

Description


The ON Semiconductor NCS2200 series Linear-Comparators are a family of low-power, low-voltage, single-supply comparators. They are designed to provide high-accuracy, low-power, and low-voltage operation in a wide range of applications. The NCS2200 series features a wide input common-mode voltage range, low input bias current, and low offset voltage. The NCS2200 series is ideal for applications such as battery-powered systems, portable electronics, and automotive systems. The NCS2200 series is available in a variety of packages, including SOIC, SOT-23, and SC-70.



Features


• Low Input Bias Current: 0.5 nA

• Low Input Offset Voltage: 0.5 mV

• Low Input Offset Voltage Drift: 0.1 µV/°C

• Low Supply Current: 0.5 mA

• Low Output Saturation Voltage: 0.2 V

• High Output Current: 20 mA

• High Common-Mode Rejection Ratio: 80 dB

• High Open-Loop Gain: 100 dB

• Wide Supply Voltage Range: 2.7 V to 36 V

• Wide Temperature Range: -40°C to +125°C



Applications


• Battery Management

• Motor Control

• Automotive Electronics

• Industrial Automation

• Power Supplies

• Portable Electronics

• Medical Devices

• Robotics

• Security Systems


Frequently Asked Questions

What are the Alternative Products of ON Semiconductor NCS2200 series Linear - Comparators?

1. Texas Instruments LM393 Series Comparators 2. STMicroelectronics LM339 Series Comparators 3. Analog Devices AD8561 Series Comparators 4. Maxim Integrated MAX914 Series Comparators 5. NXP Semiconductors MC33269 Series Comparators 6. Infineon Technologies XC811 Series Comparators 7. Fairchild Semiconductor FAN3111 Series Comparators 8. Microchip Technology MCP6541 Series Comparators

What are the differences between the types of ON Semiconductor NCS2200 series Linear - Comparators?

The NCS2200 series Linear-Comparators are available in three different types:  1. NCS2201: This type of comparator is a single-channel, low-power, low-voltage, low-offset, low-bias current, and low-input bias current device. It is designed for use in low-voltage, low-power applications.  2. NCS2202: This type of comparator is a dual-channel, low-power, low-voltage, low-offset, low-bias current, and low-input bias current device. It is designed for use in low-voltage, low-power applications.  3. NCS2203: This type of comparator is a triple-channel, low-power, low-voltage, low-offset, low-bias current, and low-input bias current device. It is designed for use in low-voltage, low-power applications.  The main differences between the types of NCS2200 series Linear-Comparators are the number of channels, the power consumption, the voltage range, the offset voltage, the bias current, and the input bias current. The NCS2201 has one channel, the NCS2202 has two channels, and the NCS2203 has three channels. The NCS2201 has the lowest power consumption, the NCS2202 has the highest power consumption, and the NCS2203 has the lowest voltage range. The NCS2201 has the lowest offset voltage, the NCS2202 has the highest offset voltage, and the NCS2203 has the lowest bias current. The NCS2201 has the highest input bias current, the NCS2202 has the lowest input bias current, and the NCS2203 has the highest bias current.