web counter

Panasonic - BSG CR123A series Primary Batteries

Features and applications of Panasonic - BSG CR123A series Primary Batteries

The lithium cylindrical Panasonic - BSG CR123A series Primary Batteries are created to provide dependable and high-capacity power to numerous small electronic devices. These batteries feature a high voltage of 3V, allowing them to work consistently for an extended period of time. This article introduce its features and applications.

Applications

  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
CR-123APA/1BBATTERY LITHIUM 3V CR123A RETAIL0RFQ
CR-123ABATTERY LITHIUM 3V CR123A0RFQ
CR-123APA/1SBATTERY LITHIUM 3V CR123A0RFQ
Technical Documents

The lithium cylindrical Panasonic - BSG CR123A series Primary Batteries are created to provide dependable and high-capacity power to numerous small electronic devices. These batteries feature a high voltage of 3V, allowing them to work consistently for an extended period of time.

The CR123A battery series is ideal for situations where the device may be exposed to harsh conditions or where high capacity on-demand use is required since it has a wide operating temperature range of -40°C to +70°C and a low self-discharge rate. In order to increase safety, they also have non-flammable electrolytes and a leak-resistant construction.

The Panasonic - BSG CR123A series Primary Batteries are the best choice for portable devices like LED flashlights, digital cameras, security systems, medical equipment, electronic locks, and other small electronic devices because of their small size and lightweight construction.

Due to its large capacity, dependable performance, and safety features, Panasonic is a leading producer of primary batteries, and its CR123A battery series is extensively utilized in a wide range of consumer and industrial applications. The Panasonic - BSG CR123A series Primary Batteries continue to be an essential part for powering many kinds of devices because of their dependable power, extended lifespan, and adaptability.

 

Features

 

High voltage of 3V

High capacity for extended use

Long service life and consistent performance

RoHS compliant and environmentally friendly

Low self-discharge rate (less than 1% per year)

Leak-resistant design with non-flammable electrolyte

Wide operating temperature range from -40°C to +70°C

Lightweight and compact size, making them ideal for portable devices

These features make the Panasonic - BSG CR123A series Primary Batteries suitable for use in applications such as LED flashlights, digital cameras, security systems, and other small electronic devices that require reliable and high-capacity power sources.

 

Applications


Geocaching devices

Electronic toys and games

LED flashlights and lanterns

Water, gas, and electric meters

Tactical gear and weapons accessories

Electronic locks and access control systems

Digital cameras, photo equipment, and video recorders

Communication devices, such as radios and walkie-talkies

Security systems, including alarms and surveillance cameras

Medical equipment, such as blood glucose monitors and infusion pumps

Overall, the high voltage, reliable performance, and high capacity of the Panasonic - BSG CR123A series Primary Batteries make them ideal for a wide range of small electronic applications requiring consistent and long-lasting power.


Frequently Asked Questions

Why is CR123A used?

The designation CR123A denotes that the battery is cylindrical in shape, measuring 34.5 millimeters in length and 17 millimeters in diameter.

How many years on average do CR123A batteries last?

A CR123A battery's lifespan can change depending on how the device is used, but generally speaking, they have a shelf life of up to 10 years and a service life of somewhere between 2 and 5 years, depending on the application.

Can CR123A batteries made by Panasonic - BSG be recharged?

No, CR123A batteries made by Panasonic - BSG should not be recharged. It can be dangerous to try to recharge them because they are primary, non-rechargeable batteries.