web counter

Panasonic - BSG CR2032 series Primary Batteries

Features and applications of Panasonic - BSG CR2032 series Primary Batteries

Small, coin-cell lithium batteries like the Panasonic - BSG CR2032 series Primary Batteries are frequently found in a wide range of electronic devices. Because of their high 3V voltage and low self-discharge rate, these batteries provide a dependable and long-lasting power source. This article introduce its features and applications.

Applications

  • Wearables (non-medical)
  • TV
  • Portable electronics
Associated Products

Part NumberDescriptionStockRFQ
CR-2032/HF1NBATTERY LITHIUM 3V COIN 20MM0RFQ
CR-2032/GVFNBATTERY LITHIUM 3V COIN 20MM0RFQ
CR-2032/HGNLITH 3V 220MAH 3PINH RoHSconf0RFQ
CR-2032/VC1NBATTERY LITHIUM 3V COIN 20MM0RFQ
CR-2032/HMNBATTERY LITHIUM 3V COIN 20MM0RFQ
CR-2032/HU3NBATTERY LITHIUM 3V COIN 20MM0RFQ
CR-2032/F4NBATTERY LITHIUM 3V COIN 20MM0RFQ
CR-2032/H1HNBATTERY LITHIUM 3V COIN 20MM0RFQ
CR-2032/HSNBATTERY LITHIUM 3V COIN 20MM0RFQ
CR-2032/VCNBATTERY LITHIUM 3V COIN 20MM0RFQ
CR-2032/F2NBATTERY LITHIUM 3V COIN 20MM0RFQ
CR-2032/HFNBATTERY LITHIUM 3V COIN 20MM0RFQ
CR-2032L/F1NBATTERY LITHIUM 3V COIN 20MM0RFQ
CR-2032L/1FNBATTERY LITHIUM 3V COIN 20MM0RFQ
CR-2032/VBNBATTERY LITHIUM 3V COIN 20MM0RFQ
CR-2032/GUNLithium Manganese Dioxide Coin 3V 0.22Ah Primary0RFQ
CR-2032/GVNBATTERY LITHIUM 3V COIN 20MM0RFQ
CR2032BATTERY LITHIUM 3V COIN 20MM0RFQ
Technical Documents

Small, coin-cell lithium batteries like the Panasonic - BSG CR2032 series Primary Batteries are frequently found in a wide range of electronic devices. Because of their high 3V voltage and low self-discharge rate, these batteries provide a dependable and long-lasting power source. They are a safe and environmentally sustainable solution because of their leak-resistant construction and non-flammable electrolyte.

The CR2032 battery series is suited for use in portable devices including remote controls, key fobs, electronic toys, calculators, and other small electronic devices since they are lightweight and small. Additionally, they feature a flat discharge characteristic for stable voltage while in use and a broad operating temperature range of -30°C to +60°C.

Due to its dependability, longevity, and performance, Panasonic is a market-leading producer of lithium primary batteries, and their CR2032 battery line is one of the most popular in the world. Panasonic - BSG CR2032 series Primary Batteries continue to be a crucial component in powering contemporary electronics due to its uses across a wide range of small electronic gadgets.

 

Features

 

High voltage of 3V

Long-lasting and reliable performance

RoHS compliant and environmentally friendly

Low self-discharge rate (less than 1% per year)

Leak-resistant design with non-flammable electrolyte

Wide operating temperature range from -30°C to +60°C

Flat discharge characteristic for stable voltage during use

Lightweight and compact size, making them ideal for portable devices

These features make the Panasonic - BSG CR2032 series Primary Batteries suitable for use in applications such as remote controls, key fobs, electronic toys, calculators, and various small electronic devices.

 

Applications

 

Digital thermometers and medical devices

Motherboards and Computer Memory Backup

Key fobs and entry systems for vehicles and buildings

Calculators and other small portable electronic devices

Fitness trackers, heart rate monitors, and other wearables

Electronic toys, such as remote-controlled cars and drones

Remote controls for televisions, audio equipment, and other household electronics

These batteries are also commonly used in small devices that require backup power, including real-time clock (RTC) and CMOS circuits in computers and other electronics. Overall, the high voltage, reliable performance, and compact size of the Panasonic - BSG CR2032 series Primary Batteries make them ideal for a wide range of small electronic applications.


Frequently Asked Questions

Why is CR2032 used?

The designation CR2032 denotes that the battery is a coin-shaped lithium battery with a 20 millimeter diameter and 3.2 millimeter thickness.

How long do regular CR2032 batteries last?

A CR2032 battery's lifespan can change depending on how the device is used, but generally speaking, they have a shelf life of up to 10 years and a service life of somewhere between 2 and 5 years, depending on the power requirements of the device.

Can CR2032 batteries from Panasonic - BSG be recharged?

No, CR2032 batteries made by Panasonic - BSG should not be recharged. It can be dangerous to try to recharge them because they are primary, non-rechargeable batteries.