web counter

Panasonic Industrial Automation Sales GX series Proximity Sensors

Features and applications of Panasonic Industrial Automation Sales GX series Proximity Sensors

For industrial automation applications, a variety of highly dependable and long-lasting proximity sensors from Panasonic Industrial Automation Sales are available. These sensors include cutting-edge sensing technology that offers exceptional detection accuracy and a broad detection range, which makes them perfect for usage in a variety of applications, such as material handling, assembly, robotics, automobile manufacturing, and packaging. This article introduce its features and applications.

Applications

  • Advanced driver assistance systems (ADAS)
Associated Products

Part NumberDescriptionStockRFQ
GX-M12BSENSOR PROX INDUCTIVE 1.6MM CYL0RFQ
GX-M18ASENSOR PROX INDUCTIVE 4MM CYLIND0RFQ
GX-M18B-P-ZSENSOR PROX INDUCTIVE 4MM CYLIND14BUY
GX-H8BI-PSENSOR PROX INDUCTIVE 2.1MM MOD29BUY
GX-M18B-PSENSOR PROX INDUCTIVE 4MM CYLIND0RFQ
GX-F12B-C5SENSOR PROX INDUCTIVE 3.3MM MOD136BUY
GX-H6A-C5SENSOR PROX INDUCTIVE 1.3MM MOD27BUY
GX-ML12A-U-ZSENSOR PROX INDUCTIVE 3.2MM CYL0RFQ
GX-ML18B-USENSOR PROX INDUCTIVE 6.4MM CYL0RFQ
GX-M12A-USENSOR PROX INDUCTIVE 1.6MM CYL0RFQ
GX-F6AI-P-C5SENSOR PROX INDUCTIVE 1.3MM MOD35BUY
GX-M8BSENSOR PROX INDUCT 1.5MM CYLIND0RFQ
GX-F12BISENSOR PROX INDUCTIVE 3.3MM MOD11BUY
GX-H15AI-PSENSOR PROX INDUCTIVE 4.2MM MOD26BUY
GX-HL15B-PSENSOR PROX INDUCTIVE 6.7MM MOD43BUY
GX-F15BISENSOR PROX INDUCTIVE 4.2MM MOD34BUY
GX-HL15BSENSOR PROX INDUCTIVE 6.7MM MOD18BUY
GX-HL15BI-PSENSOR PROX INDUCTIVE 6.7MM MOD13BUY
GX-H15AISENSOR PROX INDUCTIVE 4.2MM MOD11BUY
GX-FL15BSENSOR PROX INDUCTIVE 6.7MM MOD49BUY
Technical Documents

For industrial automation applications, a variety of highly dependable and long-lasting proximity sensors from Panasonic Industrial Automation Sales are available. These sensors include cutting-edge sensing technology that offers exceptional detection accuracy and a broad detection range, which makes them perfect for usage in a variety of applications, such as material handling, assembly, robotics, automobile manufacturing, and packaging.

Users can choose the finest GX series sensor for their particular application from a variety of models, including regular, off-angle, and high-speed varieties. With straightforward wiring and self-diagnostic features that assist prevent problems and streamline troubleshooting, they are also simple to install and maintain.

Overall, the precision, durability, and use of the Panasonic GX series proximity sensors make them a dependable and effective alternative for a variety of industrial automation applications.

 

Features

 

High detection accuracy: Because of their sophisticated sensing technology, the GX series sensors deliver reliable detection performance with a high degree of precision.

Wide detection range: The sensors are perfect for use in a variety of applications because they can detect things up to 40mm away.

Compact and durable construction: The sensors have a small, strong housing that can withstand shock, vibration, and other environmental factors.

Simple wiring and a variety of mounting choices make the GX series sensors ideal for straightforward integration and maintenance. They are also simple to maintain and have self-diagnostic features that make troubleshooting easier and help prevent mishaps.

Model variety: The GX series comes in a number of configurations, including regular, off-angle, and high-speed versions, enabling customers to choose the best sensor for their particular application.

Overall, the proximity sensors from Panasonic's GX series provide a dependable and effective option for a variety of industrial automation applications.

 

Applications

 

  • Robotics

  • Machine tools

  • Material handling

  • Printing and labeling

  • Packaging and assembly

  • Elevators and Escalators

  • Automotive manufacturing

  • Food and beverage production

These are just a few examples of the many applications that Panasonic GX series proximity sensors can be used for, thanks to their high detection accuracy, wide detection range, and reliable performance.


Frequently Asked Questions

What is the GX series sensors' maximum detection range?

The GX series sensors are capable of detecting things up to 40 mm away.

What models fall under the GX series?

A variety of variants, including conventional, off-angle, and high-speed variations, are offered for the GX series.

Is it simple to install sensors from the GX series?

With straightforward wiring and a selection of mounting choices, the GX line of sensors is built for uncomplicated integration.