web counter

Renesas Electronics America Inc. HA5023 series Video Amps & Modules

Comprehensive Guide to HA5023 Integrated Circuits (ICs) Video Amps & Modules

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Renesas Electronics America HA5023 series Video Amps & Modules products.

FEATURES

  • High-performance video amplifier and filter module designed for analog video signal processing in broadcast, professional, and industrial applications.
  • Wide bandwidth of 200 MHz and a low differential gain and phase of 0.02% and 0.02 degrees, respectively.
  • Low power consumption of only 100 mW.
  • Small form factor of only 9.8 mm x 6.4 mm x 2.5 mm.
  • Available in a variety of packages, including the 8-pin SOP, the 8-pin MSOP, and the 16-pin TSSOP.
Applications

  • Industrial transport (non-car & non-light truck)
  • Pro audio, video & signage
Associated Products

Part NumberDescriptionStockRFQ
HA5023IBZ96IC AMP CURRENT FEEDBACK 8SOIC0RFQ
HA5023IBIC AMP CURRENT FEEDBACK 8SOIC0RFQ
HA5023IPZIC AMP CURRENT FEEDBACK 8DIP0RFQ
HA5023IBZIC AMP CURRENT FEEDBACK 8SOIC25BUY
HA5023IB96IC AMP CURRENT FEEDBACK 8SOIC0RFQ
HA5023IPIC AMP CURRENT FEEDBACK 8DIP0RFQ
Technical Documents

The Renesas Electronics America Inc. HA5023 series Video Amps & Modules is a wide bandwidth high slew rate dual amplifier optimized for video applications and gains between 1 and 10. It is a current feedback amplifier and thus yields less bandwidth degradation at high closed loop gains than voltage feedback amplifiers. The low differential gain and phase, 0.1dB gain flatness, and ability to drive two back terminated 75Ω cables make this amplifier ideal for demanding video applications. The HA5023 is suitable for use in broadcast, professional, and industrial applications.

Frequently Asked Questions

Where can we use Renesas Electronics America Inc. HA5023 series Video Amps & Modules

The low differential gain and phase, 0.1dB gain flatness, and ability to drive two back terminated 75Ω cables make this amplifier ideal for demanding video applications. The HA5023 is suitable for use in broadcast, professional, and industrial applications