web counter

Renesas Electronics America Inc. ICL7107 series Special Purpose ADCs/DACs

Comprehensive Guide to ICL7107 Integrated Circuits (ICs) Special Purpose ADCs/DACs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Renesas Electronics America ICL7107 series Special Purpose ADCs/DACs products.

FEATURES

  • 3 1/2 digit A/D converter
  • Auto-zero to less than 10μV
  • Zero drift of less than 1μV/°C
  • Input bias current of 10pA (max)
  • Rollover error of less than one count
Applications

  • Motor Control
Associated Products

Part NumberDescriptionStockRFQ
ICL7107SCPLIC DISPLAY DRIVER 3.5DIGIT 40DIP0RFQ
ICL7107CM44TIC DISPLAY DRVR 3.5DIGIT 44MQFP0RFQ
ICL7107CPLIC DISPLAY DRIVER 3.5DIGIT 40DIP1000RFQ
ICL7107CM44ZTIC DISPLAY DRVR 3.5DIGIT 44MQFP5000RFQ
ICL7107RCPLZIC DISPLAY DRIVER 3.5DIGIT 40DIP0RFQ
ICL7107CM44IC DISPLAY DRVR 3.5DIGIT 44MQFP0RFQ
ICL7107SCPLZIC DISPLAY DRIVER 3.5DIGIT 40DIP0RFQ
ICL7107RCPLIC DISPLAY DRIVER 3.5DIGIT 40DIP0RFQ
ICL7107CPLZAnalogue To Digital Converter, 3.5 Bit, 3 Sps, Dual (+/-), -5 V, 5 V, Dip Rohs Compliant: Yes0RFQ
ICL7107CM44Z1-Channel Single ADC Dual Slope 3sps 3 1/2Digit LED 44-Pin MQFP Tray100RFQ
Technical Documents

The ICL7107 series is a high-performance, low-power, 3 1/2 digit A/D converter. It features auto-zero to less than 10μV, zero drift of less than 1μV/°C, input bias current of 10pA (max), and rollover error of less than one count1. The ICL7106 is designed to interface with a liquid crystal display (LCD) and includes a multiplexed backplane drive; the ICL7107 will directly drive an instrument size light-emitting diode (LED) display.

Frequently Asked Questions

Where can we use Renesas Electronics America Inc. ICL7107 series Special Purpose ADCs/DACs

The ICL7107 series Special Purpose ADCs/DACs can be used in various applications such as digital panel meters, digital voltmeters, and other instruments that require a precision analog-to-digital converter. 

What is the difference between ICL7106 and ICL7107?

The ICL7106 is designed to interface with a liquid crystal display (LCD) and includes a multiplexed backplane drive; the ICL7107 will directly drive an instrument size light emitting diode (LED) display.