web counter

Renesas Electronics America Inc. ISL5585 Telecom Interface ICs

Features and applications of Renesas Electronics America Inc. ISL5585 Telecom Interface ICs

A telecom line interface IC for central office (CO) and customer premise equipment (CPE) applications in the telecom sector is the ISL5585 from Renesas Electronics America Inc. The highest differential DC error for this IC, which offers exceptional accuracy performance under a variety of operating circumstances, is just 0.1%. This article introduce its features and applications.

Applications

  • Wired networking
Associated Products

Part NumberDescriptionStockRFQ
ISL5585FCR-TKIC TELECOM INTERFACE 32QFN0RFQ
ISL5585ECR-TKIC TELECOM INTERFACE 32QFN0RFQ
ISL5585ECRZ-TKIC TELECOM INTERFACE 32QFN0RFQ
ISL5585FCRZ-TKIC TELECOM INTERFACE 32QFN0RFQ
ISL5585GCR-TKIC TELECOM INTERFACE 32QFN0RFQ
Technical Documents

A telecom line interface IC for central office (CO) and customer premise equipment (CPE) applications in the telecom sector is the ISL5585 from Renesas Electronics America Inc. The highest differential DC error for this IC, which offers exceptional accuracy performance under a variety of operating circumstances, is just 0.1%.

The ISL5585 may function in a variety of telephone systems thanks to its wide input voltage range of 200V. In order to avoid overstressing CO/CPE wires, it also has programmed loop current limitation. Additionally, the ISL5585 is made to consume as little power as possible; its usual power dissipation is only 25mW.

Numerous telecom applications, including line cards, customer premises equipment (CPE), set-top boxes, and devices that link to the public switched telephone network (PSTN), use this high-accuracy and adaptable telecom line interface IC. The ISL5585 is the perfect option for space-constrained telecom equipment designs thanks to its small 20-pin SSOP packaging.

 

Features

 

High Accuracy: With a maximum differential DC error of just 0.1%, the ISL5585 offers high-accuracy performance under a variety of operating circumstances.

Wide Input Voltage Range: The IC can work in a variety of telephone systems thanks to its wide input voltage range of about 200V.

Programmable Loop Current limitation: The ISL5585's loop current limitation feature, which helps prevent overstressing of the CO/CPE lines, may be programmed using an external resistor.

Low Power Consumption: The ISL5585 is made to consume as little power as possible, often dissipating only 25mW.

High Electrostatic Discharge Protection: The IC has a human body model (HBM) of about 4kV and offers high electrostatic discharge (ESD) protection.

Small Package Size: The ISL5585 is available in a 20-pin SSOP package, which makes it perfect for telecom applications with little space.

All things considered, the ISL5585 from Renesas Electronics America Inc. is a high-accuracy, flexible telecom line interface IC that provides various features and advantages for telecom equipment makers building for CO/CPE applications.

 

Applications

 

  • Line Cards

  • Set-Top Boxes

  • Customer Premises Equipment (CPE)

  • Public Switched Telephone Network (PSTN)

Overall, the Renesas Electronics America Inc. ISL5585 Telecom Interface IC is widely used in various telecom applications, thanks to its high accuracy performance, wide input voltage range, low power consumption, and other features.


Frequently Asked Questions

What kinds of telecom applications work well with the ISL5585?

In the telecom sector, the ISL5585 is a telecom line interface IC created for central office (CO) and customer premise equipment (CPE) applications. It can be used to a variety of devices, including line cards, set-top boxes, modems, routers, and those that connect to the PSTN.

What are the ISL5585's main characteristics?

The ISL5585 has a maximum differential DC error of just 0.1% and performs with great precision across a variety of operating circumstances. Along with having a wide input voltage range of up to 200V, programmable loop current limiting, low power requirements, high ESD protection, and a tiny package size, it also offers these additional features.

How does the ISL5585's configurable loop current limitation function?

To avoid overstressing the CO/CPE lines, the ISL5585's loop current limitation feature can be configured by an external resistor. The external resistor's value can be changed to adapt the loop current to various telephone systems.