web counter

Silicon Labs MultiSynth™ series Clock/Timing - Application Specific

Introduction, stock information and FAQs of MultiSynth™ series Application Specific Timer

In this post, you will be informed of the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of Silicon Labs MultiSynth™ series Application Specific Timer.

Applications

  • Advanced driver assistance systems (ADAS)
  • Wired networking
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
SI5338C-B10942-GMRIC CLOCK GENERATOR ETH 24QFN38BUY
SI5338F-B-GMRProgrammable PLL Clock Generator Single 0.16MHz to 200MHz 24-Pin QFN T/R9BUY
SI5338Q-B02153-GMIC CLK GEN I2C BUS PROG 24QFN60BUY
SI5338J-B-GMIC CLK GENERATOR I2C PROGR 24QFN10BUY
SI5338E-B-GMIC CLK GENERATOR I2C PROGR 24QFN100BUY
SI5338D-B-GMIC CLK GENERATOR I2C PROGR 24QFN32BUY
SI5020-B-GMCDR SONET/SDH/ATM 2.5V 20-Pin QFN EP0RFQ
SI5338N-B-GMClock Generators & Support Products I2C-prgrmmbl clock generatr .16-700 MHz0BUY
SI5338B-B10964-GMIC CLOCK GENERATOR ETH 24QFN45BUY
SI5338B-B10955-GMIC CLOCK GENERATOR ETH 24QFN0RFQ
SI5338N-B-GMRProgrammable PLL Clock Generator Single 0.16MHz to 710MHz 24-Pin QFN T/R0BUY
SI5338K-B-GMRIC CLK GENERATOR I2C PROGR 24QFN1269BUY
SI5338M-B11037-GMIC CLOCK GENERATOR ETH 24QFN0RFQ
SI5338C-B11017-GMIC CLOCK GENERATOR ETH 24QFN44BUY
SI5338B-B10922-GMRIC CLOCK GENERATOR ETH 24QFN27BUY
SI5338B-B10955-GMRIC CLOCK GENERATOR ETH 24QFN0RFQ
SI5338P-B10933-GMRIC CLOCK GENERATOR ETH 24QFN20BUY
SI5338B-B10934-GMRIC CLOCK GENERATOR ETH 24QFN44BUY
SI5338N-B11089-GMIC CLOCK GENERATOR ETH 24QFN0RFQ
SI5338A-B10951-GMRIC CLOCK GENERATOR ETH 24QFN42BUY
Technical Documents

Silicon Labs MultiSynth™ series Clock/Timing - Application Specific is a family of high-performance, low-jitter clock and timing solutions designed to meet the needs of a wide range of applications. The MultiSynth™ series offers a variety of features, including integrated PLLs, programmable output dividers, and a wide range of output frequencies. The MultiSynth™ series also offers a variety of package options, including surface mount, through-hole, and ceramic packages. With its wide range of features and package options, the MultiSynth™ series is an ideal solution for a variety of applications, including communications, consumer electronics, and industrial automation.


Features


1. MultiSynth™ series Clock/Timing products are designed to provide a wide range of frequency synthesis and clock distribution solutions for a variety of applications.

2. The MultiSynth™ series offers a wide range of frequency synthesis and clock distribution solutions, including clock generators, clock buffers, clock synthesizers, and clock dividers.

3. The MultiSynth™ series is designed to provide a high level of performance and reliability, with low jitter and low power consumption.

4. The MultiSynth™ series is available in a variety of packages, including surface mount, through-hole, and custom packages.


Applications


1. The MultiSynth™ series is ideal for use in a variety of applications, including communications, networking, industrial, automotive, and consumer electronics.

2. The MultiSynth™ series is suitable for use in a variety of applications, including clock generation, clock distribution, frequency synthesis, and timing.

3. The MultiSynth™ series is ideal for use in applications requiring high performance, low jitter, and low power consumption.

4. The MultiSynth™ series is suitable for use in a variety of applications, including communications, networking, industrial, automotive, and consumer electronics.


Frequently Asked Questions

What are the Alternative Products of Silicon Labs MultiSynth™ series Clock/Timing - Application Specific?

1. Texas Instruments Clock and Timing Solutions 2. Maxim Integrated Clock and Timing Solutions 3. IDT Clock and Timing Solutions 4. Microchip Clock and Timing Solutions 5. NXP Clock and Timing Solutions 6. ON Semiconductor Clock and Timing Solutions 7. Renesas Clock and Timing Solutions 8. STMicroelectronics Clock and Timing Solutions 9. Analog Devices Clock and Timing Solutions 10. Cypress Clock and Timing Solutions

What are the differences between the types of Silicon Labs MultiSynth™ series Clock/Timing - Application Specific?

The MultiSynth™ series of clock/timing products from Silicon Labs are divided into three categories: General Purpose, Application Specific, and Custom.   General Purpose products are designed to provide a wide range of frequency synthesis and jitter attenuation capabilities for a variety of applications. These products are typically used in applications such as communications, computing, and consumer electronics.  Application Specific products are designed to meet the specific needs of a particular application. These products are typically used in applications such as industrial automation, medical, and automotive.  Custom products are designed to meet the exact requirements of a customer’s application. These products are typically used in applications such as aerospace, defense, and telecommunications.