web counter

STMicroelectronics ECMF series Common Mode Chokes

Introduction, stock information and FAQs of ECMF series Common Mode Chokes

In this post, you will be informed of the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of STMicroelectronics ECMF series Common Mode Chokes.

Applications

  • Advanced driver assistance systems (ADAS)
  • Appliances
Associated Products

Part NumberDescriptionStockRFQ
ECMF02-3F3EMI Filter Solder SMD T/R4900BUY
ECMF4-20A42N10CMC 100MA 4LN SMD ESD29580RFQ
ECMF06-6HSM16CMC 100MA 6LN SMD ESD0RFQ
ECMF4-40A100N10COMMON MODE FILTER WITH ESD PROT0RFQ
ECMF02-2HSMX6CMC 100MA 2LN SMD ESD0RFQ
ECMF4-2450A17M10CMC 100MA 4LN SMD ESD3265BUY
ECMF04-4HSWM10CMC 100MA 4LN SMD ESD71520BUY
ECMF4-2450A60N10COMMON MODE FILTER W/ESD PROTECT162148RFQ
ECMF04-4HSM10YDFD IPAD2268BUY
ECMF04-4HSWM10YEMI FILTERING AND SIGNAL CONDITI48000RFQ
ECMF2-40A100N6COMMON MODE FILTER WITH ESD PROT13236BUY
ECMF02-2BF3COMMON MODE CHOKE 2LN SMD ESD1893RFQ
ECMF2-0730V12M12CMC 100MA 2LN * ESD2981BUY
ECMF04-4HSM10CMC 200MA 4LN SMD ESD250RFQ
ECMF02-4CMX8COMMON MODE CHOKE 2LN SMD ESD15276BUY
ECMF02-2AMX6EMI Filter Common Mode 34dB 0.2A Flat Style SMD T/R0RFQ
ECMF02-3HSM6CMC 100MA 2LN SMD ESD2029RFQ
ECMF04-4AMX12TVS Diodes / ESD Suppressors ESD Mode 2-Line 6GHz USB 2.0 8kV Filter4682RFQ
ECMF06-6AM16CMC 100MA 6LN SMD ESD0BUY
Technical Documents

STMicroelectronics ECMF series Common Mode Chokes are designed to reduce the amount of electromagnetic interference (EMI) generated by power supplies and other electronic equipment. These chokes are designed to provide high common mode impedance and low differential mode impedance, allowing them to effectively reduce EMI. The ECMF series is available in a variety of sizes and configurations, making them suitable for a wide range of applications. They are also RoHS compliant and UL recognized, making them a reliable and safe choice for your EMI reduction needs.


Features


• High common mode impedance

• Low DC resistance

• High current handling capability

• Low profile

• RoHS compliant

• Operating temperature range of -40°C to +125°C


Applications


• Power supplies

• DC/DC converters

• Switching power supplies

• Motor drives

• Automotive applications

• Industrial applications

• Telecommunications

• Home appliances


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics ECMF series Common Mode Chokes?

1. Wurth Electronics WE-CMCH Series Common Mode Chokes 2. Bourns SRF Series Common Mode Chokes 3. TDK Lambda CMC Series Common Mode Chokes 4. Murata BLM Series Common Mode Chokes 5. Coilcraft CMF Series Common Mode Chokes 6. Vishay Dale CMF Series Common Mode Chokes 7. Panasonic ELC Series Common Mode Chokes 8. Taiyo Yuden CMF Series Common Mode Chokes 9. Sumida CDRH Series Common Mode Chokes 10. TDK CMC Series Common Mode Chokes

What are the differences between the types of STMicroelectronics ECMF series Common Mode Chokes?

The STMicroelectronics ECMF series Common Mode Chokes are available in three different types: ECMF-A, ECMF-B, and ECMF-C.   The ECMF-A type is designed for high-frequency applications, such as power supplies, and is optimized for low insertion loss and high common-mode attenuation.   The ECMF-B type is designed for high-current applications, such as motor drives, and is optimized for low insertion loss and high common-mode attenuation.   The ECMF-C type is designed for high-temperature applications, such as automotive, and is optimized for high common-mode attenuation and low temperature coefficient.