web counter

STMicroelectronics iNEMO series IMUs (Inertial Measurement Units

Introduction, stock information and FAQs of iNEMO series IMUs

In this post, you will be informed of the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of STMicroelectronics' iNEMO series IMUs.

Applications

  • Factory automation & control
  • Advanced driver assistance systems (ADAS)
Associated Products

Part NumberDescriptionStockRFQ
LSM320DLIMU ACCEL/MAG I2C/SPI 28LGA0RFQ
LSM330DLCIMU ACCEL/MAG I2C/SPI 28LGA1864RFQ
LSM6DSRTRiNEMO inertial module: 3D accelerometer and 3D gyroscope10080RFQ
LSM6DSOQTRCONSUMER MEMS14820RFQ
LSM9DS0TRIMUs - Inertial Measurement Units iNEMO inertial mod 3D Accl-Gyro-Mgntmtr23RFQ
LSM320DLTRIMU ACCEL/GYRO I2C/SPI 28LGA18817RFQ
LSM6DSOXTRSTMICROELECTRONICS - LSM6DSOXTR - Modul MEMS, seria iNEMO LSM6D, IMU, 3V do 3.6V, ±16g, LGA-1425000RFQ
LSM6DSRXTRCONSUMER MEMS30000RFQ
LSM6DS3TRIMU ACCEL/GYRO I2C/SPI 14VFLGA50000RFQ
LSM6DSOTRCONSUMER MEMS20RFQ
ISM330DHCXTRINEMO INERTIAL MODULE: ALWAYS-ON8241RFQ
ISM330DLCTRINEMO INERTIAL MODULE5000RFQ
LSM330DLSTMICROELECTRONICS LSM330DL MEMS Module, 2.4 V, 3.6 V, LGA, 28 Pins5050RFQ
LSM330DLCTRIMU ACCEL/GYRO I2C/SPI 28LGA0RFQ
Technical Documents

STMicroelectronics iNEMO series IMUs (Inertial Measurement Units) are a family of advanced inertial sensors designed for motion tracking and navigation applications. They combine a 3-axis accelerometer, 3-axis gyroscope, and 3-axis magnetometer in a single package, providing a complete solution for motion tracking and navigation. The iNEMO series IMUs are designed to be highly accurate, reliable, and low power, making them ideal for a wide range of applications, from consumer electronics to industrial automation. The iNEMO series IMUs are also highly customizable, allowing users to tailor the sensors to their specific needs.


Features


1. High accuracy and stability: STMicroelectronics iNEMO series motion sensors are designed to provide high accuracy and stability in a wide range of applications.

2. Low power consumption: The iNEMO series motion sensors are designed to consume very low power, making them ideal for battery-powered applications.

3. High integration: The iNEMO series motion sensors are highly integrated, providing a complete solution for motion sensing applications.

4. Wide range of sensors: The iNEMO series motion sensors are available in a wide range of sensors, including accelerometers, gyroscopes, magnetometers, and pressure sensors.


Applications


1. Automotive: The iNEMO series motion sensors are used in automotive applications such as airbag deployment, active suspension, and vehicle stability control.

2. Robotics: The iNEMO series motion sensors are used in robotics applications such as navigation, obstacle avoidance, and motion control.

3. Industrial: The iNEMO series motion sensors are used in industrial applications such as machine control, process control, and material handling.

4. Consumer electronics: The iNEMO series motion sensors are used in consumer electronics applications such as gaming, virtual reality, and augmented reality.


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics iNEMO series IMUs (Inertial Measurement Units?

1. Bosch Sensortec BNO055: This 9-axis MEMS IMU combines a 3-axis accelerometer, 3-axis gyroscope, 3-axis magnetometer, and a Digital Motion Processor (DMP).  2. InvenSense MPU-9250: This 9-axis MEMS IMU combines a 3-axis accelerometer, 3-axis gyroscope, and 3-axis magnetometer.  3. Kionix KXG03: This 6-axis MEMS IMU combines a 3-axis accelerometer and 3-axis gyroscope.  4. Analog Devices ADIS16488: This 6-axis MEMS IMU combines a 3-axis accelerometer and 3-axis gyroscope.  5. Honeywell HMC5883L: This 3-axis magnetometer is often used in combination with an accelerometer and gyroscope to form a complete IMU.

What are the differences between the types of STMicroelectronics iNEMO series IMUs (Inertial Measurement Units?

1. iNEMO-M1: This is a 6-axis inertial measurement unit (IMU) that combines a 3-axis gyroscope, a 3-axis accelerometer, and a 3-axis magnetometer. It is designed for motion tracking applications and provides high accuracy and low power consumption.  2. iNEMO-M2: This is a 9-axis inertial measurement unit (IMU) that combines a 3-axis gyroscope, a 3-axis accelerometer, a 3-axis magnetometer, and a pressure sensor. It is designed for navigation and motion tracking applications and provides high accuracy and low power consumption.  3. iNEMO-M3: This is a 9-axis inertial measurement unit (IMU) that combines a 3-axis gyroscope, a 3-axis accelerometer, a 3-axis magnetometer, and a pressure sensor. It is designed for navigation and motion tracking applications and provides high accuracy and low power consumption. It also includes a temperature sensor and a humidity sensor.