web counter

STMicroelectronics OptimGauge™ series PMIC - Battery Management

Introduction, stock information and FAQs of OptimGauge™ series Battery Management ICs

In this post, you will be informed of the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of STMicroelectronics OptimGauge™ series Battery Management ICs.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Wearables (non-medical)
Associated Products

Part NumberDescriptionStockRFQ
GG25LJIC GAS GAUGE W/ALARM 12CSP1000RFQ
STC3115IQTGas Gauge Li-Ion/Li-Pol 10-Pin CSP1BUY
STC3115IJTSTC3115 Series 2.7 - 4.5 Vin 4.20 Vout Gas guage IC w/ Alarm Output - CSP-10500000RFQ
STC3115AIQTIC GAS GAUGE ALARM OUT 10DFN21000RFQ
STC3117IJTIC GAS GAUGE W/CHARGER 9CSP4635RFQ
GG25LAJIC GAS GAUGE W/ALARM 10FCCSP662BUY
STC3115AIJTBattery Management Gas Guage IC Alarm SOC 0.25 Acc 45uA8900BUY
Technical Documents

STMicroelectronics OptimGauge™ series PMIC - Battery Management is a comprehensive portfolio of power management integrated circuits (PMICs) designed to optimize the performance of battery-powered applications. The OptimGauge™ series provides a wide range of features to help maximize battery life, including advanced battery monitoring, charging, and protection. It also offers a variety of configurable options to meet the needs of different applications. With its high-efficiency power management, the OptimGauge™ series helps reduce system power consumption and extend battery life.


Features


1. High-accuracy battery monitoring: The OptimGauge™ series PMICs provide high-accuracy battery monitoring with a resolution of up to 0.5% of the full-scale range.

2. Low power consumption: The OptimGauge™ series PMICs feature low power consumption, allowing for longer battery life.

3. Flexible design: The OptimGauge™ series PMICs are designed to be flexible and customizable, allowing for easy integration into a variety of applications.

4. Wide operating temperature range: The OptimGauge™ series PMICs are designed to operate in a wide temperature range, from -40°C to +85°C.


Applications


1. Wearable devices: The OptimGauge™ series PMICs are ideal for use in wearable devices, such as smartwatches and fitness trackers, due to their low power consumption and wide operating temperature range.

2. Automotive applications: The OptimGauge™ series PMICs are suitable for use in automotive applications, such as electric vehicles, due to their high-accuracy battery monitoring and flexible design.

3. Industrial applications: The OptimGauge™ series PMICs are suitable for use in industrial applications, such as robotics and automation, due to their high-accuracy battery monitoring and wide operating temperature range.


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics OptimGauge™ series PMIC - Battery Management?

1. Texas Instruments BQ40Z50-R1 Battery Management System 2. Maxim Integrated MAX17055 Battery Management System 3. Linear Technology LTC2941 Battery Management System 4. Analog Devices ADP5090 Battery Management System 5. NXP Semiconductors MC33771 Battery Management System 6. ON Semiconductor NCP4371 Battery Management System 7. Microchip Technology MCP73871 Battery Management System 8. Renesas Electronics ISL94202 Battery Management System 9. Infineon Technologies BMS70 Battery Management System 10. STMicroelectronics STC3115 Battery Management System

What are the differences between the types of STMicroelectronics OptimGauge™ series PMIC - Battery Management?

The STMicroelectronics OptimGauge™ series PMIC - Battery Management products are divided into three categories:  1. OptimGauge™ Basic: This is the most basic version of the OptimGauge™ series. It provides basic battery monitoring and protection features, such as over-voltage, over-temperature, and over-current protection.  2. OptimGauge™ Plus: This version of the OptimGauge™ series adds additional features, such as cell balancing, fuel gauge, and charge/discharge control.  3. OptimGauge™ Pro: This version of the OptimGauge™ series adds even more features, such as advanced cell balancing, advanced fuel gauge, and advanced charge/discharge control. It also includes a range of additional features, such as temperature monitoring, voltage monitoring, and current monitoring.