web counter

STMicroelectronics PM8800 series PoE Controllers

Comprehensive Guide to PM8800 Integrated Circuits (ICs) PoE Controllers

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of STMicroelectronics PM8800 series PoE Controllers products.

FEATURES

  • Current mode pulse width modulator
  • Thermal shutdown protection
  • Programmable soft-start
  • Programmable oscillator frequency
  • 80% maximum duty cycle with internal slope compensation
Applications

  • Power delivery
Associated Products

Part NumberDescriptionStockRFQ
PM8800ATRIC POE-PD PWM CTLR 16-HTSSOP200BUY
PM8800AIC POE CNTRL 1 CHANNEL 16HTSSOP405BUY
Technical Documents

The PM8800 series from STMicroelectronics is an integrated IEEE 802.3af compliant PoE-PD interface and PWM controller with support of external source. The PM8800A integrates a standard power over Ethernet (PoE) interface and a current mode PWM controller to simplify the design of the power supply sections of all powered devices. The PoE interface incorporates all the functions required by the IEEE 802.3af including detection, classification, under-voltage lockout (UVLO) and in-rush current limitation. PM8800A specifically targets PD with extended power requirement with respect to the limit imposed by the 802.3af standard, embedding a hot-swap MOSFET capable of sustaining twice the current of the 802.3af standard with a programmable DC current limit. The integrated switching regulator has been designed to work with power either form the Ethernet cable connection or from an external power source such as AC adapter. The DC-DC section of the PM8800A features a programmable oscillator frequency, soft-start, slope compensation and embeds a voltage output error amplifier allowing use in both isolated and non isolated configuration.

Frequently Asked Questions

Where can we use STMicroelectronics PM8800 series PoE Controllers

The PM8800 series PoE Controllers from STMicroelectronics can be used in the power supply sections of all powered devices.