web counter

STMicroelectronics Snubberless™ series Thyristors - TRIACs

Introduction, stock information and FAQs of Snubberless™ series TRIACs Thyristors

In this article, you will be informed about the features, applications, PDF datasheets, alternative items, and the most recent stock and cost data of STMicroelectronics Snubberless™ series TRIACs Thyristors.

Applications

  • Lighting
Associated Products

Part NumberDescriptionStockRFQ
T1235-6B-TRDFD THYR TRIAC & RECTIFIER0RFQ
T2050H-6GTRIAC ALTERNISTOR 600V 20A D2PAK1247RFQ
T1650H-6GTRIAC ALTERNISTOR 600V 16A D2PAK2000RFQ
ACS108-8TN-TRTRIAC SENS GATE 800V SOT22369755RFQ
T850H-6TTRIAC ALTERNISTOR 600V TO220AB10001RFQ
BTB10-800CWRGTRIAC ALTERNISTOR 800V TO220AB32363RFQ
T850H-6GTRIAC ALTERNISTOR 600V 8A D2PAK115RFQ
T835-8GAID THYRISTOR TRIAC12RFQ
T1035-6G-TRAID THYRISTOR TRIAC1000RFQ
T850-6G-TRLOGIC LEVEL AND STANDARD 8 A TRI48RFQ
T1210-6G-TRTRIAC ALTERNISTOR 600V 12A D2PAK1000RFQ
T3035H-8G30A - 800V - D2PAK, H-SERIES TRI1102RFQ
ACS108-6SA-APTRIAC SENS GATE 600V 0.45A TO9269755RFQ
ACS108-8SATRIAC SENS GATE 800V 0.45A TO923778RFQ
T1250-600G-TRTriacs 25A Std Snuberless Traics2000RFQ
T835-800B-TRTriacs 8A Triacs51500RFQ
T3035H-8I30A - 800V - TO-220AB INS, H-SER2000RFQ
BTA12-700BWRGTRIAC ALTERNISTOR 700V TO220AB9999RFQ
ACST410-8FPTRIAC SENS GATE 800V TO220FPAB200RFQ
BTB12-800CWRGTRIAC ALTERNISTOR 800V TO220AB200RFQ
Technical Documents

STMicroelectronics Snubberless™ series Thyristors - TRIACs are a family of high-performance, low-power, and cost-effective TRIACs designed to meet the needs of a wide range of applications. These devices feature a low on-state voltage drop, fast switching, and high surge current capability. The Snubberless™ series is ideal for applications such as motor control, lighting, and heating control. The devices are available in a variety of packages, including TO-220, TO-220FP, and DPAK, and are designed to meet the requirements of a wide range of applications.


Features


1. Low on-state voltage drop: The STMicroelectronics Snubberless™ series Thyristors - TRIACs feature a low on-state voltage drop, which helps to reduce power losses and improve efficiency.

2. High surge current capability: The Snubberless™ series Thyristors - TRIACs are designed to handle high surge currents, making them suitable for applications that require high power switching.

3. Low thermal resistance: The Snubberless™ series Thyristors - TRIACs feature a low thermal resistance, which helps to reduce power losses and improve efficiency.

4. Low gate trigger current: The Snubberless™ series Thyristors - TRIACs feature a low gate trigger current, which helps to reduce power losses and improve efficiency.


Applications


1. Motor control: The Snubberless™ series Thyristors - TRIACs are suitable for motor control applications, as they can handle high surge currents and provide low on-state voltage drops.

2. Lighting control: The Snubberless™ series Thyristors - TRIACs are suitable for lighting control applications, as they can handle high surge currents and provide low on-state voltage drops.

3. Heating control: The Snubberless™ series Thyristors - TRIACs are suitable for heating control applications, as they can handle high surge currents and provide low on-state voltage drops.

4. Power supplies: The Snubberless™ series Thyristors - TRIACs are suitable for power supply applications, as they can handle high surge currents and provide low on-state voltage drops.


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics Snubberless™ series Thyristors - TRIACs?

1. Vishay Semiconductors TRIACs 2. ON Semiconductor TRIACs 3. NXP Semiconductors TRIACs 4. Infineon Technologies TRIACs 5. ROHM Semiconductor TRIACs 6. Diodes Incorporated TRIACs 7. Fairchild Semiconductor TRIACs 8. Toshiba Semiconductor TRIACs 9. Texas Instruments TRIACs 10. Renesas Electronics TRIACs

What are the differences between the types of STMicroelectronics Snubberless™ series Thyristors - TRIACs?

The Snubberless™ series of TRIACs from STMicroelectronics are available in three different types:  1. Standard TRIACs: These are the most common type of TRIACs and are designed for general purpose applications. They are available in a variety of voltage and current ratings and are suitable for use in AC switching applications.  2. High-Speed TRIACs: These TRIACs are designed for high-speed switching applications and are available in a variety of voltage and current ratings. They are capable of switching faster than standard TRIACs and are suitable for applications such as motor control and lighting control.  3. Zero-Cross TRIACs: These TRIACs are designed for applications that require precise control of the switching time. They are available in a variety of voltage and current ratings and are suitable for applications such as dimming and motor control.