web counter

STMicroelectronics ST232 series Drivers Interface ICs

Comprehensive Guide to ST232 Integrated Circuits (ICs) Drivers Interface ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of STMicroelectronics ST232 series Drivers Interface ICs products.

FEATURES

  • Supply voltage range: 4.5 to 5.5 V
  • Supply current no load (typ.): 5 mA
  • Transmitter output voltage swing (typ): ±7.8 V
  • Controlled output slew rate
  • Receiver input voltage range: ± 30 V
Applications

  • Portable electronics
Associated Products

Part NumberDescriptionStockRFQ
ST232ECWRIC TRANSCEIVER 5V RS232 16 SOIC1000RFQ
ST232EBWRIC TRANSCEIVER 5V RS232 16 SOIC678RFQ
ST232ABNIC TRANSCEIVER FULL 2/2 16DIP0RFQ
ST232EBNIC TRANSCEIVER 5V RS232 16 DIP50000RFQ
ST232BWIC TXRX 5V RS232 MULTI-CH 16SOIC0RFQ
ST232CWIC TXRX 5V RS232 MULTI-CH 16SOIC795RFQ
ST232ABDRIC DRVR/RCVR 5V RS232 16-SOIC0RFQ
ST232EBDRIC TRANSCEIVER 5V RS232 16 SOIC0RFQ
ST232CDRST232CD Series 5 V Powered Multi Channel RS-232 Driver and Receiver - SOIC-1612290RFQ
ST232BTRIC DRVR/RCVR 5V RS232 16-TSSOP650000BUY
ST232BNIC TXRX 5V RS232 MULTI-CH 16-DIP50000RFQ
ST232ECNIC TXRX 5V RS232 ESD-PROT 16-DIP50000RFQ
ST232BWRIC TXRX 5V RS232 MULTI-CH 16SOIC469RFQ
ST232EANIC TRANSCEIVER FULL 2/2 16DIP50000RFQ
ST232ACTRIC DRVR/RCVR RS232 5V HS 16TSSOP15000RFQ
ST232ACDRIC DRVR/RCVR 5V RS232 16SOIC800RFQ
ST232EBTRIC TRANSCEIVER 5V RS232 16 TSSOP0RFQ
ST232ECDRTRANSCEIVER 5V RS232 ESD 16-SOIC22185RFQ
ST232ABWRIC DRVR/RCVR 5V RS232 16-SOIC15000RFQ
ST232BDIC TXRX 5V RS232 MULTI-CH 16SOIC1000RFQ
Technical Documents

The ST232 is a 2 driver, 2 receiver device following EIA/TIA-232 and V.28 communication standard. It is particularly suitable for applications where ±12V is not available. The ST232 uses a single 5V power supply and only four external capacitors (0.1μF). Typical applications are in: portable computers, low power modems, interfaces translation, battery powered RS-232 system, multi-drop RS-232 networks. The ST3232B and ST3232C devices are 3 V powered EIA/TIA-232 and V.28/V.24 communication interfaces with low power requirements and high data-rate capabilities.


Frequently Asked Questions

What are the similar products or Substitute Components of STMicroelectronics ST232 series Drivers Interface ICs

I found the following similar products or substitute components of STMicroelectronics ST232 series Drivers Interface ICs:  ST3232B and ST3232C devices are 3 V powered EIA/TIA-232 and V.28/V.24 communication interfaces with low power requirements and high data-rate capabilities1. ST232B - 5V POWERED MULTI-CHANNEL RS-232 DRIVERS AND RECEIVERS2.

Where can we use STMicroelectronics ST232 series Drivers Interface ICs

STMicroelectronics ST232 series Drivers Interface ICs are particularly suitable for applications where ±12V is not available. The ST232 uses a single 5V power supply and only four external capacitors (0.1μF). Typical applications are in: portable computers, low power modems, interfaces translation, battery powered RS-232 system, multi-drop RS-232 networks.