web counter

STMicroelectronics ST25D series RFID, RF Access, Monitoring ICs

Introduction, stock information and FAQs of ST25D series RFID ICs

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of STMicroelectronics ST25D series RFID ICs.

Applications

  • Industrial transport (non-car & non-light truck)
  • Medical
  • Advanced driver assistance systems (ADAS)
Associated Products

Part NumberDescriptionStockRFQ
ST25DV16K-JFR6D3IC RFID TXRX 13.56MHZ 12UFDFPN24152RFQ
ST25DV16K-IER6T3IC RFID TXRX 13.56MHZ 8TSSOP0RFQ
ST25DV64K-JFR8D3RFID Read/Write 13.567MHz 12-Pin UFDFPN T/R17RFQ
ST25DV04K-IER6T3IC RFID TXRX 13.56MHZ 8TSSOP98RFQ
ST25DV16K-IER8T316-KBIT DYNAMIC NFC/RFID TAG NFC2050RFQ
ST25DV02K-W2R8T3IC RFID TRANSP 13.56MHZ 8TSSOP44BUY
ST25DV64K-IER6T3IC RFID TXRX 13.56MHZ 8TSSOP143RFQ
ST25DV04K-IER8T3IC RFID TRANSP 13.56MHZ 8TSSOP68000BUY
ST25DV64K-JFR6D3IC RFID TXRX 13.56MHZ 12UFDFPN97RFQ
ST25DV04K-IER8C3IC RFID TRANSP 13.56MHZ 8UFDFPN5439BUY
ST25DV04K-JFR8D3MEMORY2977BUY
ST25DV64K-IER8S3IC Rfid Transp 13.56MHZ 8SO0BUY
ST25DV64K-IER8T364-KBIT DYNAMIC NFC/RFID TAG NFC5000RFQ
ST25DV04K-IER6C3IC NFC/RFID 4KBIT I2C 8UFDFPN80RFQ
ST25DV04K-JFR6L3IC RFID TRANSP 13.56MHZ 10WLCSP5000RFQ
ST25DV16K-IER6S3IC RFID TXRX 13.56MHZ 8SOIC0RFQ
ST25DV02K-W2R8S3IC RFID TRANSP 13.56MHZ 8SO100RFQ
ST25DV04K-IER8S3IC RFID TRANSP 13.56MHZ 8SO44RFQ
ST25DV02K-W1R8T3512-Kbit/1-Mbit SPI Serial EERAM TSSOP8 Capacitance 28.5 pF8000BUY
ST25DV16K-IER8S316-KBIT DYNAMIC NFC/RFID TAG NFC8661BUY
Technical Documents

Description


STMicroelectronics ST25D series RFID, RF Access, Monitoring ICs are a family of integrated circuits designed to provide secure, reliable, and cost-effective solutions for RFID, RF access, and monitoring applications. The ST25D series ICs are based on the ST25DV family of RFID transponders, which feature a high-performance RFID transceiver, a powerful 32-bit ARM Cortex-M0+ processor, and a wide range of integrated peripherals. The ST25D series ICs are designed to provide a secure, reliable, and cost-effective solution for a wide range of RFID, RF access, and monitoring applications. The ST25D series ICs are available in a variety of packages, including a small form factor package, a low-profile package, and a standard package. The ST25D series ICs are also available with a variety of memory options, including EEPROM, SRAM, and Flash memory.



Features


1. High-performance RFID reader ICs with integrated antenna for 13.56 MHz applications.


2. Supports ISO/IEC 14443A/B, ISO/IEC 15693, and NFC Forum Type 4 tag protocols.


3. Low power consumption and high-speed data transfer.


4. Secure data storage and authentication.


5. On-chip EEPROM memory for storing user data.


6. On-chip temperature sensor for monitoring environmental conditions.


7. On-chip voltage regulator for powering the IC.



Applications


1. Access control systems.


2. Smart cards.


3. Automated fare collection systems.


4. Asset tracking and management.


5. Industrial automation.


6. Logistics and supply chain management.


7. Retail and point-of-sale systems.


8. Healthcare and medical applications.


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics ST25D series RFID, RF Access, Monitoring ICs?

"1. NXP Semiconductors NTAG I2C Plus 2. Infineon Technologies XENSIV RFID 3. Texas Instruments TRF7970A 4. Atmel ATA5575 5. Impinj Monza R6-P 6. Alien Technology ALN-9640 7. HID Global iCLASS SE 8. NXP Semiconductors ICODE SLIX2"

What are the differences between the types of STMicroelectronics ST25D series RFID, RF Access, Monitoring ICs?

"The ST25D series RFID, RF Access, and Monitoring ICs are all designed to provide secure access control and monitoring solutions. The main differences between the types of ICs are in their features and capabilities.   The ST25DV series RFID ICs are designed for use in contactless applications such as access control, ticketing, and payment systems. These ICs feature a high-performance RFID transponder, a secure memory, and a range of security features.   The ST25TA series RF Access ICs are designed for use in access control systems. These ICs feature a secure memory, a range of security features, and a high-performance RF transceiver.   The ST25TM series Monitoring ICs are designed for use in monitoring systems. These ICs feature a secure memory, a range of security features, and a high-performance RF transceiver. They also feature a range of sensors and actuators, allowing them to monitor and control a variety of environmental conditions."