web counter

STMicroelectronics TPN, TRISIL™ series TVS - Thyristors

Introduction, stock information and FAQs of TPN, TRISIL™ series TVS Thyristors

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of STMicroelectronics TPN, TRISIL™ series TVS Thyristors.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
SMP50-240THYRISTOR 240V 150A DO214AC45000RFQ
SMP80MC-120TRISIL 80A 120V BIDIRECT SMB0RFQ
SMP30-180THYRISTOR 180V 70A DO214AC0RFQ
TPA100RLTRISIL TELECOM PROTECTION DO-150RFQ
SMP100MC-360TRISIL 100A 360V BIDIRECT SMB890000RFQ
TPA120RLTRISIL TELECOM PROTECTION DO-150RFQ
TPA62RLTRISIL TELECOM PROTECTION DO-150RFQ
TPA120TRISIL TELECOM PROTECTION DO-1520000RFQ
SMP100LC-320TRISIL 100A 320V BIDIRECT SMB5750RFQ
SMP80MC-140TRISIL 80A 140V BIDIRECT SMB78000BUY
SMP80MC-200TRISIL 80A 200V BIDIRECT SMB45000BUY
SMP100LC-360TRISIL 100A 360V BIDIRECT SMB0RFQ
SMP2600SCMCTHYRISTOR 260V 400A SMB1539BUY
SMP0720SCMCTHYRISTOR 72V 400A SMB1298RFQ
SMTPA68THYRISTOR 68V 150A DO214AA45000BUY
SMTPA320THYRISTOR 320V 150A SMB0RFQ
TPA270THYRISTOR 270V 150A DO15779448RFQ
SMP50-270THYRISTOR 270V 150A SMA78000BUY
ETP01-2821RLTHYRISTOR 28V 100A 8SOIC2025BUY
SMP50-220TRISIL 50A 220V BIDIRECT SMA45000BUY
Technical Documents

Description


STMicroelectronics TPN, TRISIL™ series TVS - Thyristors are a family of high-performance, low-capacitance, bidirectional transient voltage suppressors (TVS) designed to protect sensitive electronic components from voltage transients caused by lightning, electrostatic discharge (ESD), and other voltage surges. The TRISIL™ series TVS - Thyristors are designed to provide superior protection against high-energy transients, while maintaining low capacitance and low clamping voltage. The devices are available in a variety of packages, including SOT-23, SOT-223, and SOT-89, and are suitable for a wide range of applications, including automotive, industrial, and consumer electronics.



Features


* Low capacitance

* Low leakage current

* High surge capability

* Low clamping voltage

* High reliability

* RoHS compliant



Applications


* Automotive electronics

* Industrial electronics

* Telecommunications

* Consumer electronics

* Computer peripherals

* Power supplies

* Lighting systems

* Motor control systems

* Solar inverters

* Uninterruptible power supplies (UPS)

* Medical equipment


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics TPN, TRISIL™ series TVS - Thyristors?

1. Littelfuse TVS Diode Arrays 2. Vishay Transil TVS Diodes 3. Bourns Transient Voltage Suppressors 4. ON Semiconductor Transient Voltage Suppressors 5. Infineon Transient Voltage Suppressors 6. NXP Transient Voltage Suppressors 7. Diodes Incorporated Transient Voltage Suppressors 8. ROHM Transient Voltage Suppressors 9. Semtech Transient Voltage Suppressors 10. Microchip Transient Voltage Suppressors

What are the differences between the types of STMicroelectronics TPN, TRISIL™ series TVS - Thyristors?

TPN series TVS - Thyristors are designed to protect against transient overvoltage events, such as electrostatic discharge (ESD) and lightning strikes. They are available in a variety of packages and can be used in a variety of applications.  TRISIL™ series TVS - Thyristors are designed to protect against overvoltage events, such as ESD and lightning strikes, as well as overcurrent events. They are available in a variety of packages and can be used in a variety of applications. They also feature a built-in thermal shutdown feature, which helps protect the device from overheating.