web counter

Texas Instruments 74F series Logic ICs

Introduction, stock information and FAQs of 74F series Signal Switches & Multiplexers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Texas Instruments 74F series Signal Switches & Multiplexers.

Applications

  • Body electronics & lighting
  • Pro audio, video & signage
Associated Products

Part NumberDescriptionStockRFQ
SN74F157ANTEXAS INSTRUMENTS SN74F157ANLOGIC, QUAD 2:1 DATA SEL/MUX, 16DIP13RFQ
SN74F251BDRIC 1-8 DATASELCT/MUX 3ST 16-SOIC50RFQ
SN74F138DIC 3-8 LINE DEC/DEMUX 16-SOIC1300RFQ
SN74F157ADTEXAS INSTRUMENTS SN74F157ADIC, QUAD DATA SELECTOR/MUX, SMD829RFQ
SN74F258NTEXAS INSTRUMENTS SN74F258NLOGIC, SELECTOR MUX QUAD 2-1, 16DIP225RFQ
SN74F251BNLOGIC, SELECTOR/MUX 1-OF-8, 16DIP8656RFQ
SN74F257DLOGIC, QUAD 2:1 DATA SEL/MUX, 16SOIC22RFQ
SN74F253NLOGIC, DUAL 1-OF-4 SEL/MUX, 16DIP33RFQ
SN74F251BDTEXAS INSTRUMENTS SN74F251BDLOGIC, SELECTOR/MUX 1-OF-8, 16SOIC1245RFQ
SN74F138NG4IC DECODER/DEMUX 3-8LINE 16-DIP30BUY
SN74F151BDRE4IC DATA SELECTOR/MUX 1-8 16-SOIC14BUY
SN74F258DG4IC DATA SELECTOR/MUX SGL 16SOIC1040BUY
SN74F258DRG4IC DATA SELECTOR/MUX SGL 16SOIC0RFQ
SN74F253NSRE4IC SELECTOR/MUX DUAL 1OF4 16SO0RFQ
SN74F257DRIC QUAD 2-1 DATA SEL/MUX 16-SOIC1951RFQ
SN74F253DREncoders, Decoders, Multiplexers & Demultiplexers Dual 1-of-4 Data Slct/Mltpx W/3St Otp2690RFQ
SN74F138DRIC 3-8 LINE DECODR/DEMUX 16-SOIC95RFQ
SN74F138NTEXAS INSTRUMENTS SN74F138NLOGIC, 3-8 LINE DEC/DEMUX, 16DIP20RFQ
SN74F151BNTEXAS INSTRUMENTS SN74F151BNLOGIC, DATA SELECTOR/MUX 1-8, 16DIP36RFQ
SN74F153NSRIC DATA SELECT/MUX DUAL 16SO95RFQ
Technical Documents

Description


The Texas Instruments 74F series Logic ICs are a family of integrated circuits that provide a wide range of logic functions. These ICs are designed to operate at high speeds and low power consumption, making them ideal for use in a variety of applications. The 74F series includes a variety of logic gates, flip-flops, multiplexers, and other digital logic functions. The 74F series is also compatible with a variety of other logic families, making it a versatile choice for many applications.



Features


• Low power consumption

• High speed operation

• Low input and output capacitance

• High noise immunity

• High fan-out capability

• TTL compatible

• Wide operating temperature range



Applications


• Data and address multiplexing

• Data and address decoding

• Data and address selection

• Data and address routing

• Data and address buffering

• Data and address latching

• Data and address conversion

• Data and address expansion

• Data and address distribution

• Data and address synchronization

• Data and address timing

• Data and address logic


Related Series

Frequently Asked Questions

What are the Alternative Products of Texas Instruments 74F series Logic ICs?

"1. NXP 74F Series Logic ICs 2. STMicroelectronics 74F Series Logic ICs 3. ON Semiconductor 74F Series Logic ICs 4. Fairchild 74F Series Logic ICs 5. Renesas 74F Series Logic ICs 6. Microchip 74F Series Logic ICs 7. Cypress 74F Series Logic ICs 8. Toshiba 74F Series Logic ICs 9. Avago 74F Series Logic ICs 10. Analog Devices 74F Series Logic ICs"

What are the differences between the types of Texas Instruments 74F series Logic ICs?

"The 74F series of logic ICs from Texas Instruments includes a variety of devices, each with its own unique features and capabilities. The main differences between the various types of 74F series logic ICs are their speed, power consumption, and number of inputs and outputs.   The 74F00 series is the slowest of the 74F series, but it is also the most power efficient. It has two inputs and two outputs.   The 74F04 series is faster than the 74F00 series, but it is also more power hungry. It has four inputs and four outputs.   The 74F08 series is the fastest of the 74F series, but it is also the least power efficient. It has eight inputs and eight outputs.   The 74F32 series is a special type of logic IC that is designed for use in arithmetic logic units (ALUs). It has four inputs and four outputs, and it is capable of performing basic arithmetic operations."