web counter

Texas Instruments 74HC4067 Analog Switches & Multiplexers ICs

Features and applications of Texas Instruments 74HC4067 Analog Switches & Multiplexers ICs

A single signal line can be used to select and route numerous analog signals utilizing the Texas Instruments 74HC4067 Analog Switches & Multiplexers ICs. When several sensors or instruments need to be connected to a microcontroller or data collecting system, these devices are frequently utilized in electronic systems. This article introduce its features and applications.

Applications

  • Factory automation & control
  • Enterprise machine
Associated Products

Part NumberDescriptionStockRFQ
CD74HC4067EG4IC MUX/DEMUX 1X16 24DIP0RFQ
CD74HC4067M96IC MUX/DEMUX 1X16 24SOIC1000RFQ
CD74HC4067ETEXAS INSTRUMENTS CD74HC4067ELOGIC, MUX/DEMUX ANALOG HS, 24DIP45000RFQ
CD74HC4067SM96G4IC MUX/DEMUX ANALOG HS 24-SSOP6809RFQ
CD74HC4067SM96TEXAS INSTRUMENTS CD74HC4067SM96IC, 74HC, MULTIPLEXER, SSOP245230BUY
CD74HC4067SM96E4IC MUX/DEMUX 1X16 24SSOP2744RFQ
CD74HC4067M96G4IC MUX/DEMUX 1X16 24SOIC10000RFQ
CD74HC4067MTEXAS INSTRUMENTS - CD74HC4067M - LOGIC, MUX/DEMUX ANALOG HS, 24SOIC10000RFQ
CD74HC4067M96E4IC MUX/DEMUX 1X16 24SOIC10000RFQ
Technical Documents

A single signal line can be used to select and route numerous analog signals utilizing the Texas Instruments 74HC4067 Analog Switches & Multiplexers ICs. When several sensors or instruments need to be connected to a microcontroller or data collecting system, these devices are frequently utilized in electronic systems. The 74HC4067 ICs are well-liked options in applications including audio signal routing, test and measurement equipment, and instrumentation due to its low power consumption, quick switching times, and high reliability. They have CMOS technology, 16 channels of analog input/output, and integrated protective circuitry against latch-up and electrostatic discharge. The ICs can function between -40°C and 85°C and over a broad range of operating voltages.

 

Features

 

  • Low ON resistance

  • High OFF isolation

  • 16 channels of analog input/output

  • Temperature range of -40°C to 85°C

  • Wide operating voltage range of 2V to 10V.

  • CMOS technology for low power consumption

  • Compatibility with standard digital and analog signals.

 

 

Applications

 

  • Instrumentation

  • Audio signal routing

  • Data acquisition systems

  • Electronic musical instruments

  • Test and measurement equipment

  • Industrial control systems, automation


Frequently Asked Questions

What distinguishes an analog switch from a multiplexer?

A multiplexer is a circuit that chooses from several analog or digital inputs and transmits the selected signal to a single output, whereas an analog switch allows an analog signal to be switched on or off between several routes.

What is the maximum voltage that the 74HC4067 integrated circuits can handle?

The working voltage range of the 74HC4067 ICs is a wide 2V to 10V.

How many channels can the 74HC4067 ICs support?

A maximum of 16 channels of analog input/output are supported by the 74HC4067 ICs.