web counter

Texas Instruments 74V series Logic - FIFOs Memory

Introduction, stock information and FAQs of 74V series FIFOs Memory

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Texas Instruments 74V series FIFOs Memory.

Applications

  • Advanced driver assistance systems (ADAS)
  • Industrial transport (non-car & non-light truck)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
SN74V225-7PAGIC SYNC FIFO MEM 1024X18 64-TQFP1395BUY
SN74V225-10PAGIC SYNC FIFO MEM 1024X18 64-TQFP0RFQ
SN74V3670-7PEUIC 8192X36 FIFO MEMORY 128LQFP0RFQ
SN74V263-7GGMIC SYNC FIFO 8KX18 100BGA0RFQ
SN74V263-15PZAIC SYNC FIFO 8KX18 80QFP0RFQ
SN74V283-7PZAIC SYNC FIFO MEM 32768X18 80LQFP0RFQ
SN74V263-7PZAIC SYNC FIFO 8KX18 80QFP0RFQ
SN74V263-15GGMIC SYNC FIFO 8KX18 100BGA0RFQ
SN74V273-7GGMIC SYNC FIFO 16KX18 100BGA0RFQ
SN74V273-10GGMIC SYNC FIFO 16KX18 100BGA0RFQ
SN74V273-6GGMIC SYNC FIFO 16KX18 100BGA0RFQ
SN74V283-7GGMIC SYNC FIFO MEM 32768X18 100BGA0RFQ
SN74V3650-10PEUIC 2048X36 FIFO MEMORY 128LQFP0RFQ
SN74V3690-15PEUIC 32768X36 FIFO MEMORY 128LQFP20000RFQ
SN74V3670-6PEUFIFO 8192 x 36 Synch FIFO Memory0RFQ
SN74V3680-10PEUIC 16384X36 FIFO MEMORY 128LQFP20000RFQ
SN74V293-10GGMIC SYNC FIFO MEM 65536X18 100BGA0RFQ
SN74V293-7GGMIC SYNC FIFO MEM 65536X18 100BGA0RFQ
SN74V235-10PAGIC SYNC FIFO MEM 2048X18 64-TQFP7288BUY
SN74V235-15PAGIC SYNC FIFO MEM 2048X18 64-TQFP7288RFQ
Technical Documents

Description


The Texas Instruments 74V series Logic FIFOs Memory is a family of high-performance, low-power, FIFO (First-In, First-Out) memory devices. These devices are designed to provide a simple, cost-effective solution for buffering data in a wide variety of applications. The 74V series FIFOs are available in a variety of sizes, ranging from 8K to 64K words, and feature a wide range of features, including programmable read and write pointers, programmable FIFO depth, and programmable FIFO width. The 74V series FIFOs also feature a wide operating temperature range, making them suitable for a variety of industrial and automotive applications.



Features


• Low power consumption

• High speed operation

• Low voltage operation

• High density

• High reliability

• Low cost



Applications


• Automotive

• Industrial

• Medical

• Networking

• Telecommunications

• Consumer electronics

• Military/Aerospace


Frequently Asked Questions

What are the Alternative Products of Texas Instruments 74V series Logic - FIFOs Memory?

1. Cypress Semiconductor CY7C923FV 2. Microchip Technology MCP73831 3. STMicroelectronics STM32F4xx 4. NXP Semiconductors LPC17xx 5. Atmel ATmega328P 6. Silicon Labs EFM32G8xx 7. Renesas RX62N 8. Freescale Kinetis K60

What are the differences between the types of Texas Instruments 74V series Logic - FIFOs Memory?

The Texas Instruments 74V series Logic FIFOs Memory come in three different types:  1. 74VHCFIFO: This type of FIFO is designed for use in high-speed applications and is capable of operating at speeds up to 100 MHz. It is also designed to be used in low-power applications.  2. 74VHCTFIFO: This type of FIFO is designed for use in high-speed applications and is capable of operating at speeds up to 200 MHz. It is also designed to be used in low-power applications.  3. 74VHCTFIFO-X: This type of FIFO is designed for use in high-speed applications and is capable of operating at speeds up to 400 MHz. It is also designed to be used in low-power applications.