web counter

Texas Instruments 74VMEH series Logic - Universal Bus Functions

Introduction, stock information and FAQs of 74VMEH series Universal Bus Functions

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Texas Instruments 74VMEH series Universal Bus Functions.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
SN74VMEH22501DGVRIC UNIVERSAL BUS TXRX 48TVSOP2000RFQ
CVMEH22501AIDGGREPIC UNIVERSAL BUS TXRX 48TSSOP30BUY
SN74VMEH22501ADGGRIC UNIVERSAL BUS TXRX 48TSSOP822RFQ
SN74VMEH22501AZQLRIC UNIVERSAL BUS TXRX 56BGA3888RFQ
CVMEH22501AIDGVREPIC UNIVERSAL BUS TXRX 48TVSOP2000BUY
74VMEH22501DGGRE4IC UNIVERSAL BUS TXRX 48TSSOP48BUY
SN74VMEH22501GQLRIC UNIVERSAL BUS TXRX 56BGA0RFQ
CVMEH22501AMDGGREPIC UNIVERSAL BUS TXRX44BUY
SN74VMEH22501ADGVRTEXAS INSTRUMENTS SN74VMEH22501ADGVRIC, BUS TRANSCEIVER, SMD, TVSOP4882RFQ
SN74VMEH22501DGGRIC UNIVERSAL BUS TXRX 48TSSOP775RFQ
SN74VMEH22501ZQLRIC UNIVERSAL BUS TXRX 56BGA17RFQ
74VMEH22501ADGGRE4IC UNIVERSAL BUS TXRX 48TSSOP34BUY
SN74VMEH22501AGQLRIC UNIVERSAL BUS TXRX 56BGA0RFQ
Technical Documents

Description


The Texas Instruments 74VMEH series Logic - Universal Bus Functions is a family of integrated circuits designed to provide a wide range of bus functions for VMEbus systems. The 74VMEH series provides a variety of bus functions, including address decoding, data transfer, and bus arbitration. The 74VMEH series is designed to be used in a variety of applications, including industrial automation, medical imaging, and military systems. The 74VMEH series is designed to be highly reliable and cost-effective, making it an ideal choice for a variety of applications.



Features


• Low power consumption

• High speed operation

• High noise immunity

• High reliability

• Low cost

• Wide operating temperature range

• Wide range of logic functions

• Easy to use



Applications


• Automotive

• Industrial

• Medical

• Military

• Aerospace

• Telecommunications

• Networking

• Robotics

• Automation

• Security

• Consumer electronics


Frequently Asked Questions

What are the Alternative Products of Texas Instruments 74VMEH series Logic - Universal Bus Functions?

1. NXP 74VHCT Series Logic - Universal Bus Functions 2. STMicroelectronics 74VHC Series Logic - Universal Bus Functions 3. ON Semiconductor 74VHC Series Logic - Universal Bus Functions 4. Fairchild 74VHC Series Logic - Universal Bus Functions 5. Renesas 74VHC Series Logic - Universal Bus Functions 6. Microchip 74VHC Series Logic - Universal Bus Functions 7. Cypress 74VHC Series Logic - Universal Bus Functions 8. IDT 74VHC Series Logic - Universal Bus Functions 9. Toshiba 74VHC Series Logic - Universal Bus Functions 10. Silicon Labs 74VHC Series Logic - Universal Bus Functions

What are the differences between the types of Texas Instruments 74VMEH series Logic - Universal Bus Functions?

The Texas Instruments 74VMEH series Logic - Universal Bus Functions are available in three different types:  1. 74VMEH245: This type is a low-power, low-voltage, 8-bit transceiver with 3-state outputs. It is designed to interface between a low-voltage bus and a higher voltage bus.  2. 74VMEH244: This type is a low-power, low-voltage, 8-bit transceiver with 3-state outputs. It is designed to interface between a low-voltage bus and a higher voltage bus. It also has an enable input that allows the user to control the direction of data flow.  3. 74VMEH243: This type is a low-power, low-voltage, 8-bit transceiver with 3-state outputs. It is designed to interface between a low-voltage bus and a higher voltage bus. It also has an enable input that allows the user to control the direction of data flow, as well as a latch enable input that allows the user to latch data on the bus.