web counter

Texas Instruments ADS1292 series AFE

Comprehensive Guide to ADS1292 Integrated Circuits (ICs) AFE

This post introduces you to the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments ADS1292 series AFE products.

FEATURES

  • Low power consumption
  • High resolution
Applications

  • Industrial transport (non-car & non-light truck)
Associated Products

Part NumberDescriptionStockRFQ
ADS1292IRSMTIC AFE 24BIT 8KSPS 2CH 32VQFN3RFQ
ADS1292RIRSMTIC AFE 24BIT 8KSPS 2CH 32VQFN1RFQ
ADS1292IPBSRIC AFE 24BIT 8KSPS 2CH 32TQFP0BUY
ADS1292RIPBSRIC AFE 24BIT 2CH LOW PWR 32TQFP10000RFQ
ADS1292RIPBSTEXAS INSTRUMENTS ADS1292RIPBS Analogue to Digital Converter, Dual, 24 bit, 8 kSPS, Single, 1.65 V, 3.6 V, TQFP11087BUY
ADS1292IPBSIC AFE 24BIT 2CH 8KSPS 32TQFP34BUY
ADS1292RIRSMRIC AFE 24BIT 8KSPS 2CH 32VQFN0RFQ
ADS1292IRSMRIC AFE 24BIT 8KSPS 2CH 32VQFN10000RFQ
Technical Documents

The ADS1292 series is a family of analog front-end (AFE) ICs manufactured by Texas Instruments. These ICs are designed for use in electrocardiogram (ECG) applications that require low power consumption. The series features a 24-bit, 2-channel, low-power AFE for biopotential measurements 

Related Series

Frequently Asked Questions

What are the similar products or Substitute Components of Texas Instruments ADS1292 series AFE

Maxim Integrated MAX30003: The MAX30003 is an AFE IC designed for bio-potential measurements, including ECG, EMG, and EEG applications. It offers high-resolution data acquisition, integrated filtering, and low-power operation.  Analog Devices AD8232: The AD8232 is an AFE IC specifically designed for ECG applications. It provides low-power and low-noise measurements, and it features integrated lead-off detection for electrode connection monitoring.  NXP Semiconductors NXH2280: The NXH2280 is an AFE IC designed for wearable health monitoring applications. It offers low-power operation, high-resolution data acquisition, and integrated processing capabilities.

What is AFE?

AFE stands for Analog Front-End. An AFE is a set of analog signal conditioning components that interface between the analog world and digital processing systems. It typically includes components such as amplifiers, filters, analog-to-digital converters (ADCs), and other analog signal processing circuitry. The primary function of an AFE is to amplify, filter, and convert analog signals from sensors or transducers into digital signals that can be processed by a microcontroller or digital signal processor. AFEs are commonly used in various applications such as sensor interfaces, medical devices, communication systems, and measurement instruments.