web counter

Texas Instruments Automotive, AEC-Q100 series Magnetic Sensors - Linear, Compass (ICs)

Introduction, stock information and FAQs of Automotive, AEC-Q100 series Magnetic Linear Sensors ICs

In this article, you will be informed of the characteristics, uses, PDF documents, alternative items, and the most recent inventory and pricing data of Texas Instruments Automotive's AEC-Q100 series Magnetic Linear Sensors ICs.

Applications

  • Advanced driver assistance systems (ADAS)
  • Lighting
Associated Products

Part NumberDescriptionStockRFQ
DRV5053CAELPGQ1SENSOR HALL EFFECT ANALOG TO92-318BUY
DRV5053OAELPGQ1SENSOR HALL EFFECT ANALOG TO92-316BUY
DRV5053OAELPGMQ1SENSOR LINEAR ANALOG TO92-37BUY
DRV5053CAQLPGQ1SENSOR HALL EFFECT ANALOG TO92-31211BUY
DRV5053VAELPGQ1SENSOR HALL EFFECT ANALOG TO92-332BUY
DRV5053OAQLPGQ1SENSOR HALL EFFECT ANALOG TO92-337BUY
DRV5053PAELPGQ1SENSOR HALL EFFECT ANALOG TO92-347BUY
DRV5053EAELPGQ1SENSOR HALL EFFECT ANALOG TO92-36BUY
DRV5053PAQLPGTEXAS INSTRUMENTS DRV5053PAQLPGHall Effect Sensor, Bipolar, 2.3 mA, TO-226AA, 3 Pins, 2.5 V, 38 V266BUY
DRV5053PAQDBZTQ1SENSOR LINEAR ANALOG SOT23-3629BUY
DRV5053OAQDBZRQ1SENSOR LINEAR ANALOG SOT23-32797BUY
DRV5053OAQLPGMQ1SENSOR LINEAR ANALOG TO92-388000BUY
DRV425QWRTJRQ1IC SENSOR HALL EFFECT28BUY
DRV5055A3ELPGQ1DRIVER630BUY
DRV5055A1ELPGQ1DRIVER39850BUY
DRV5055A3EDBZRQ1DRIVER1000RFQ
DRV5053EAQDBZTHALL EFFECT SENSOR, BIPOLAR, SOT-23-3500BUY
DRV5053OAEDBZRQ1SENSOR LINEAR ANALOG SOT23-321000BUY
DRV5053PAQLPGMQ1SENSOR LINEAR ANALOG TO92-3583BUY
DRV5055A3ELPGMQ1HALL EFFECT SENSOR5398BUY
Technical Documents

Texas Instruments Automotive, AEC-Q100 series Magnetic Sensors - Linear, Compass (ICs) are a range of integrated circuits designed for automotive applications. These ICs are designed to provide reliable and accurate sensing of magnetic fields in a variety of automotive applications, such as automotive navigation systems, vehicle stability control systems, and anti-lock braking systems. The AEC-Q100 series ICs are designed to meet the stringent requirements of the automotive industry, including high temperature operation, high reliability, and low power consumption. The ICs are also designed to be highly integrated, allowing for a smaller form factor and reduced system cost. The AEC-Q100 series ICs are ideal for automotive applications that require reliable and accurate sensing of magnetic fields.


Features


* High accuracy and low power consumption

* Robust design for harsh automotive environments

* AEC-Q100 qualified for automotive applications

* Wide operating temperature range (-40°C to +125°C)

* Low-noise operation

* High-speed response

* High-sensitivity linear and compass sensors


Applications


* Automotive navigation systems

* Automotive safety systems

* Automotive infotainment systems

* Automotive powertrain systems

* Automotive chassis systems

* Automotive body systems

* Automotive lighting systems

* Automotive HVAC systems

* Automotive security systems

* Automotive driver assistance systems


Frequently Asked Questions

What are the Alternative Products of Texas Instruments Automotive, AEC-Q100 series Magnetic Sensors - Linear, Compass (ICs)?

1. Honeywell Automotive Magnetic Sensors 2. NXP Automotive Magnetic Sensors 3. STMicroelectronics Automotive Magnetic Sensors 4. Infineon Automotive Magnetic Sensors 5. Renesas Automotive Magnetic Sensors 6. Melexis Automotive Magnetic Sensors 7. Bosch Automotive Magnetic Sensors 8. Alps Automotive Magnetic Sensors 9. TDK Automotive Magnetic Sensors 10. Panasonic Automotive Magnetic Sensors

What are the differences between the types of Texas Instruments Automotive, AEC-Q100 series Magnetic Sensors - Linear, Compass (ICs)?

Linear Magnetic Sensors:  Linear magnetic sensors are used to measure the strength of a magnetic field in one direction. They are typically used in automotive applications such as wheel speed sensors, ABS systems, and engine control systems.  Compass (ICs):  Compass ICs are used to measure the direction of a magnetic field. They are typically used in automotive applications such as navigation systems, vehicle tracking systems, and driver assistance systems.