web counter

Texas Instruments CDCV304 series Clock Buffers & Drivers

Comprehensive Guide to CDCV304 Integrated Circuits (ICs) Clock Buffers & Drivers

This post introduces you to the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments CDCV304 series Clock Buffers & Drivers products.

FEATURES

  • General-Purpose and PCI-X 1:4 Clock Buffer
  • Operating Frequency: 0 MHz to 200 MHz General-Purpose
Applications

  • Advanced driver assistance systems (ADAS)
  • Industrial transport (non-car & non-light truck)
Associated Products

Part NumberDescriptionStockRFQ
CDCV304PWG4IC CLK BUFFER 1:4 200MHZ 8TSSOP10000BUY
CDCV304PWTEXAS INSTRUMENTS CDCV304PWIC, CLOCK BUFFER, SMD, TSSOP8, 3041396RFQ
CDCV304PWRIC, CLOCK BUFFER200RFQ
CDCV304PWRG4IC CLK BUFFER 1:4 200MHZ 8TSSOP40BUY
CDCV304TPWREPIC CLK BUFFER 1:4 200MHZ 8TSSOP0BUY
Frequently Asked Questions

What are the similar products or Substitute Components of Texas Instruments CDCV304 series Clock Buffers & Drivers

ON Semiconductor NB3N502: The NB3N502 is a clock buffer and driver IC that provides multiple outputs and low skew. It offers similar features to the CDCV304 and can be used as a substitute in many clock distribution applications.  Maxim Integrated SY100EP11: The SY100EP11 is a clock driver with multiple outputs and low skew. It is designed to distribute high-frequency clocks and can be used as an alternative to the CDCV304 in applications where low skew is critical.  IDT (Integrated Device Technology) 5T9300: The 5T9300 is a clock buffer and driver IC that offers multiple outputs and low output skew. It can be used in clock distribution and timing applications as a substitute for the CDCV304.

Are there any other clock buffer and driver ICs from Texas Instruments that I should consider?

Texas Instruments CDCVF2505: The CDCVF2505 is a clock buffer and driver IC that provides low skew and low jitter. It offers 1:5 clock distribution and can be used in applications requiring high-performance clock distribution.  Texas Instruments SN74LVC2G17: The SN74LVC2G17 is a dual buffer and driver IC that can be used for clock distribution or general-purpose buffering. It offers low propagation delay and supports voltage translation, making it suitable for level shifting applications.