web counter

Texas Instruments GREEN Rectifier™ series PMIC - Power Supply Controllers, Monitors

Introduction, stock information and FAQs of GREEN Rectifier™ series Power Supply Control ICs

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Texas Instruments GREEN Rectifier™ series Power Supply Control ICs.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
UCC24610DRBRIC SECONDARY-SIDE CTRLR 8SON59931BUY
UCC24610DDriver 3A 1-OUT Half Brdg 8-Pin SOIC Tube1048RFQ
UCC24610DRIC SECONDARY-SIDE CTRLR 8SOIC90RFQ
UCC24610DRBTIC SECONDARY-SIDE CTRLR 8SON1800BUY
Technical Documents

Description


The Texas Instruments GREEN Rectifier™ series PMIC - Power Supply Controllers, Monitors, and Regulators is a comprehensive portfolio of power management solutions designed to meet the needs of a wide range of applications. This series of products offers a variety of features, including high efficiency, low power consumption, and high reliability. The GREEN Rectifier™ series is designed to provide a cost-effective solution for power management in a variety of applications, including automotive, industrial, and consumer electronics. The series includes a variety of controllers, monitors, and regulators, all of which are designed to provide reliable and efficient power management. The GREEN Rectifier™ series is designed to meet the needs of a wide range of applications, and is ideal for applications that require high efficiency, low power consumption, and high reliability.



Features


• Low quiescent current: The Texas Instruments GREEN Rectifier™ series PMICs feature a low quiescent current of less than 1 mA, making them ideal for energy-efficient applications.


• High efficiency: The PMICs offer high efficiency of up to 95%, allowing for more efficient power conversion.


• Wide input voltage range: The PMICs have a wide input voltage range of 4.5 V to 28 V, making them suitable for a variety of applications.


• Over-temperature protection: The PMICs feature over-temperature protection, ensuring reliable operation in high-temperature environments.


• Over-voltage protection: The PMICs also feature over-voltage protection, ensuring reliable operation in high-voltage environments.



Applications


• Automotive: The Texas Instruments GREEN Rectifier™ series PMICs are suitable for automotive applications, such as powertrain, body electronics, and infotainment systems.


• Industrial: The PMICs are suitable for industrial applications, such as motor control, power supplies, and lighting systems.


• Consumer: The PMICs are suitable for consumer applications, such as home appliances, consumer electronics, and portable devices.


Frequently Asked Questions

What are the Alternative Products of Texas Instruments GREEN Rectifier™ series PMIC - Power Supply Controllers, Monitors?

1. ON Semiconductor NCP15XB Series PMIC - Power Supply Controllers, Monitors & Regulators  2. STMicroelectronics STNRGPF Series PMIC - Power Supply Controllers, Monitors & Regulators  3. Microchip Technology MCP19111 Series PMIC - Power Supply Controllers, Monitors & Regulators  4. NXP Semiconductors MC33269 Series PMIC - Power Supply Controllers, Monitors & Regulators  5. Analog Devices ADP5090 Series PMIC - Power Supply Controllers, Monitors & Regulators

What are the differences between the types of Texas Instruments GREEN Rectifier™ series PMIC - Power Supply Controllers, Monitors?

1. Power Supply Controllers: These devices are designed to provide a regulated output voltage from an unregulated input voltage. They can be used to control the output voltage of a power supply, such as a battery charger, or to provide a regulated voltage to a load.  2. Monitors: These devices are designed to monitor the input and output voltages of a power supply. They can be used to detect faults in the power supply, such as over-voltage or under-voltage conditions, and to provide protection against these faults. They can also be used to monitor the current and temperature of the power supply.