web counter

Texas Instruments LM10011 series Specialized Voltage Regulators

Comprehensive Guide to LM10011 Integrated Circuits (ICs) Specialized Voltage Regulators

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments LM10011 series Specialized Voltage Regulators products.

FEATURES

  • 1% accuracy
  • 4/6-bit VID voltage programmer for point of load regulator with adjustable start-up current
  • Precision DACs (≤10 MSPS)
  • 10-SON (3x3) package
  • Adjustable output voltage
Applications

  • Building automation
  • Electronic point of sale (EPOS)
Associated Products

Part NumberDescriptionStockRFQ
LM10011SDX/NOPBPower Management Specialized - PMIC 4/6B VID VTG Programmer3268RFQ
LM10011SD/NOPBIC VID VOLTAGE PROGRAMMER 10SON7323RFQ
Technical Documents

The LM10011 is a precision, digitally programmable device used to control the output voltage of a DC/DC converter. It is specifically designed to program a wide variety of Texas Instruments DC/DC converters for VID (Voltage Identification) applications. The LM10011 outputs a DC current proportional to a 4-bit or 6-bit input word. 

Frequently Asked Questions

Where can we use Texas Instruments LM10011 series Specialized Voltage Regulators

The LM10011 is specifically designed to program a wide variety of Texas Instruments DC/DC converters for VID (Voltage Identification) applications. It is used to control the output voltage of a DC/DC converter. You can use it in point-of-load regulators with adjustable start-up current.