web counter

Texas Instruments LM1881 series Video Processing Linear ICs

Comprehensive Guide to LM1881 Integrated Circuits (ICs) Video Processing Linear ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments LM1881 series Video Processing Linear ICs products.

FEATURES

  • Composite Sync Output
  • Vertical Sync Output
Applications

  • Pro audio, video & signage
Associated Products

Part NumberDescriptionStockRFQ
LM1881N/NOPBIC VIDEO SYNC SEPARATOR 8DIP580BUY
LM1881M/NOPBIC VIDEO SYNC SEPARATOR 8SOIC9BUY
LM1881MIC VIDEO SYNC SEPARATOR 8SOIC106BUY
LM1881NIC VIDEO SYNC SEPARATOR 8DIP50RFQ
LM1881MXIC VIDEO SYNC SEPARATOR 8SOIC481RFQ
LM1881MX/NOPBIC VIDEO SYNC SEPARATOR 8SOIC4913RFQ
Frequently Asked Questions

What are the similar products or Substitute Components of Texas Instruments LM1881 series Video Processing Linear ICs

Analog Devices - AD724: The AD724 is a video sync separator and timing generator IC that can be used as an alternative to the LM1881. It offers similar features, including composite video signal processing, synchronization extraction, and timing generation.  Maxim Integrated - MAX7456: The MAX7456 is a video sync separator and on-screen display (OSD) IC that can be used in video processing applications. It provides synchronization signal extraction, OSD overlay capabilities, and timing generation, making it a suitable substitute for the LM1881 in certain applications.  Fairchild Semiconductor - FS7M0880: The FS7M0880 is a video sync separator IC designed for composite video signal processing. It offers synchronization signal extraction, timing generation, and additional features such as signal level clamping and video blanking control.

How do I use LM1881 ICs in a circuit?

The LM1881 Video Sync Separator extracts timing information including composite and vertical sync, burst or back porch timing, and odd and even field information from standard negative going sync NTSC, PAL (1) and SECAM video signals with amplitude from 0.5-V to 2-V p-p. You can use the LM1881 ICs in a circuit by following the connection diagram provided in the datasheet. The datasheet also provides detailed information about the LM1881 ICs including features, equivalent and technical documentation.