web counter

Texas Instruments Tag-it™ HF-I Standard Square Inlays series RFID Transponders, Tags

Introduction, stock information and FAQs of Tag-it™ HF-I Standard Square Inlays series RFID Tags

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Texas Instruments Tag-it™ HF-I Standard Square Inlays series RFID Tags.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
RI-I16-112A-03TEXAS INSTRUMENTS RI-I16-112A-03 RFID Transponder0RFQ
RI-I03-112A-03TEXAS INSTRUMENTS RI-I03-112A-03 RFID TRANSPONDER, 13.56MHZ, 2KBIT0RFQ
RI-I11-114A-01TEXAS INSTRUMENTS RI-I11-114A-01 RFID TRANSPONDER, 13.56MHZ, 256BITS, SQUARE INLAY0RFQ
RI-I02-114A-S1RFID TRANSP RECT IN-LAY 13.56MHZ0RFQ
RI-I16-114A-01TEXAS INSTRUMENTS RI-I16-114A-01. RFID TRANSPONDER, 13.56MHZ, 256BITS, CIR19500RFQ
RI-I11-112B-03RFID TRANSP SQ IN-LAY 13.56MHZ0RFQ
RI-I15-112B-02RFID TRANSP RECT IN-LAY 13.56MHZ0RFQ
RI-I11-114B-S1RFID TRANSP SQ IN-LAY 13.56MHZ0RFQ
RI-I17-112A-03RFID TRANSPONDER, 13.56MHZ, CD INLAY0RFQ
RI-I17-114A-01TAG-IT HF-I STANDARD TRANSPONDER INLAYS0RFQ
RI-I17-114A-S1RFID TRANSP CD IN-LAY 13.56MHZ0RFQ
RI-I11-110A-01RFID TRANSPONDER IN-LAY 13.56MHZ0RFQ
RI-I16-112ARFID TRANSP CIRC IN-LAY 13.56MHZ0RFQ
RI-I02-112A-03TEXAS INSTRUMENTS RI-I02-112A-03 . RFID TRANSPONDER, 13.56MHZ, 2KBIT, RECTANGLE INLAY0RFQ
RI-I11-112A-03TEXAS INSTRUMENTS RI-I11-112A-03 RFID TRANSPONDER, 13.56MHZ, 2KBIT0RFQ
RI-I03-114A-01TEXAS INSTRUMENTS RI-I03-114A-01. RFID TRANSPONDER, 13.56MHZ, 2KBITS, RECTANGULAR INLAY0RFQ
RI-I02-112B-03TEXAS INSTRUMENTS RI-I02-112B-03. RFID TRANSPONDER, 13.56MHZ, 2KBITS, RECT0RFQ
RI-I16-114A-S1RFID TRANSP CIRC IN-LAY 13.56MHZ3901RFQ
RI-I03-110A-01RFID TRANSPONDER IN-LAY 13.56MHZ0RFQ
RI-I02-114A-01TEXAS INSTRUMENTS RI-I02-114A-01 RFID TRANSPONDER, 13.56MHZ, 2KBITS, RECT INLAY0RFQ
Technical Documents

Description


The Texas Instruments Tag-it™ HF-I Standard Square Inlays series RFID Transponders, Tags are a high-frequency (HF) RFID transponder designed for use in a wide range of applications. These tags are designed to be used in a variety of environments, including harsh industrial and outdoor conditions. The tags are made of a durable polyester material and feature a unique square shape that allows for easy integration into existing systems. The tags are compliant with the ISO 15693 standard and feature a read range of up to 10 cm. The tags are also available in a variety of sizes and colors, making them ideal for a variety of applications.



Features


-Compliant with ISO 15693 and ISO 18000-3 standards

-Operates at 13.56 MHz frequency

-Read/write capability

-Data transfer rate of up to 848 kbit/s

-Data storage capacity of up to 2 kbit

-Highly durable and reliable

-Small form factor

-Low power consumption



Applications


-Access control

-Asset tracking

-Retail inventory management

-Document tracking

-Library management

-Patient identification

-Animal identification

-Product authentication


Frequently Asked Questions

"Features: -Compliant with ISO 15693 and ISO 18000-3 standards -Operates at 13.56 MHz frequency -Read/write capability -Data transfer rate of up to 848 kbit/s -Data storage capacity of up to 2 kbit -Highly durable and reliable -Small form factor -Low power consumption Applications: -Access control -Asset tracking -Retail inventory management -Document tracking -Library management -Patient identification -Animal identification -Product authentication" What are the Alternative Products of Texas Instruments Tag-it™ HF-I Standard Square Inlays series RFID Transponders, Tags?

1. Alien Technology ALN-9640 Squiggle RFID Transponders, Tags 2. Impinj Monza 4D RFID Transponders, Tags 3. NXP UCODE 7 RFID Transponders, Tags 4. Smartrac Dogbone RFID Transponders, Tags 5. Avery Dennison AD-224 RFID Transponders, Tags 6. HID Global ICLASS SE RFID Transponders, Tags 7. STMicroelectronics ST25TA RFID Transponders, Tags 8. EM Microelectronic EM4305 RFID Transponders, Tags 9. NXP ICODE SLI-X RFID Transponders, Tags 10. Alien Technology ALN-9740 RFID Transponders, Tags

What are the differences between the types of Texas Instruments Tag-it™ HF-I Standard Square Inlays series RFID Transponders, Tags?

1. Tag-it HF-I Standard Square Inlays series RFID Transponders come in two different sizes: a small size (2.12 x 2.12 inches) and a large size (3.37 x 3.37 inches).  2. The small size transponders have a read range of up to 4 inches, while the large size transponders have a read range of up to 8 inches.  3. The small size transponders have a memory capacity of up to 1K bits, while the large size transponders have a memory capacity of up to 4K bits.  4. The small size transponders have a data rate of up to 106 kbit/s, while the large size transponders have a data rate of up to 212 kbit/s.  5. The small size transponders have a frequency range of 13.56 MHz, while the large size transponders have a frequency range of 860-960 MHz.