The TLV320ADC3101 is a low-power, stereo audio analog-to-digital converter (ADC) that supports sampling rates from 8 kHz to 96 kHz with an integrated programmable-gain amplifier providing up to 40-dB analog gain or AGC. It also has a programmable miniDSP for custom audio processing. The device is designed for wireless handsets and portable audio applications. The front-end input coarse attenuation of 0 dB, -6 dB, or off is also provided. The inputs are programmable in a combination of single-ended or fully differential configurations. Extensive register-based power control is available via an I2C interface enabling mono or stereo recording. The device has a low power consumption, making it ideal for battery-powered portable equipment.
Texas Instruments TLV320ADC3101 series Special Purpose ADCs/DACs
Comprehensive Guide to TLV320ADC3101 Integrated Circuits (ICs) Special Purpose ADCs/DACs
This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments TLV320ADC3101 series Special Purpose ADCs/DACs products.
FEATURES
- Low-power
- Supports sampling rates from 8 kHz to 96 kHz
- Providing up to 40-dB analog gain or AGC
- It also has a programmable miniDSP for custom audio processing
Applications
- Portable electronics
- Audio
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| TLV320ADC3101IRGER | IC STEREO ADC LPWR 16BIT 24VQFN | 12906 | RFQ |
| TLV320ADC3101IRGET | IC STEREO ADC LPWR 24BIT 24VQFN | 250 | RFQ |
Frequently Asked Questions
Where can we use Texas Instruments TLV320ADC3101 series Special Purpose ADCs/DACs
The TLV320ADC3101 is a low-power, stereo audio analog-to-digital converter (ADC) that is designed for wireless handsets and portable audio applications. The device has a low power consumption, making it ideal for battery-powered portable equipment. The front-end input coarse attenuation of 0 dB, -6 dB, or off is also provided. The inputs are programmable in a combination of single-ended or fully differential configurations. Extensive register-based power control is available via an I2C interface enabling mono or stereo recording. A programmable miniDSP is provided for custom audio processing


Product
Brand
Articles
Tools