web counter

Texas Instruments TLV3501 series Linear Comparators

Comprehensive Guide to TLV3501 Integrated Circuits (ICs) Linear Comparators

In this post, you will find the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments TLV3501 series Linear Comparators products.

FEATURES

  • Rail-to-rail output
  • Low voltage operation
Applications

  • Advanced driver assistance systems (ADAS)
  • Communications and Telecom
Associated Products

Part NumberDescriptionStockRFQ
TLV3501AIDBVTTEXAS INSTRUMENTS - TLV3501AIDBVT - IC, COMPARATOR, 4.5NS, SOT23-62600RFQ
TLV3501AIDBVRG4IC COMP 4.5NS R-R HS SOT23-62417BUY
TLV3501AQDBVRQ1Comparator Single R-R I/O 5.5V Automotive 6-Pin SOT-23 T/R7935RFQ
TLV3501AZQDBVRQ1IC COMPARATOR 4.5NS R-R SOT23-68785RFQ
TLV3501AIDTEXAS INSTRUMENTS - TLV3501AID - HIGH SPEED COMPARATOR, SINGLE, 4.5NS SOIC814BUY
TLV3501AIDBVTG4IC COMP 4.5NS R-R HS SOT23-6244BUY
TLV3501AIDBVRComparator Single R-R I/O 5.5V 6-Pin SOT-23 T/R8130RFQ
TLV3501AIDRIC COMP 4.5NS R-R HS 8-SOIC1179RFQ
TLV3501AIDG4IC, HIGH SPEED COMPARATOR, 4.5NS, SOIC-88BUY
Technical Documents

The Texas Instruments TLV3501 is a high-speed comparator designed for use in a wide range of applications. It features a fast 4.5-ns propagation delay and operation from 2.7 V to 5.5 V

Frequently Asked Questions

What are the similar products or Substitute Components of Texas Instruments TLV3501 series Linear Comparators

Analog Devices AD8561: The AD8561 series comparators from Analog Devices offer similar functionality and performance to the TLV3501. They provide high-speed, low-power operation and are suitable for precision measurement and sensing applications.  Maxim Integrated MAX931: The MAX931 series comparators from Maxim Integrated are alternatives to the TLV3501. They offer high-speed operation, low power consumption, and precise signal comparisons for various applications, including sensor interfaces and power management.  ON Semiconductor NCS2191: The NCS2191 series comparators from ON Semiconductor are suitable substitutes for the TLV3501. They provide high-speed operation, low power consumption, and precise voltage comparisons for applications such as motor control, power management, and signal conditioning.

How do I choose a comparator for my application?

Determine the required speed: If your application requires high-speed operation, you should look for comparators with fast propagation delays. The TLV3501 series of linear comparators from Texas Instruments is a popular choice for high-speed applications