The Texas Instruments TPS2113 series Ideal Diode controller is an ideal diode controller that offers space-saving and scalable solutions to protect your system against reverse voltage or reverse current. It is ideal for discrete diode replacement for applications that need reverse polarity protection and reverse current blocking
Texas Instruments TPS2113 series Ideal Diode controller
Comprehensive Guide to TPS2113 Integrated Circuits (ICs) Ideal Diode controller
This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments TPS2113 series Ideal Diode controller products.
FEATURES
- OR controller source selector switch
- Delay time - ON 1 ms
Applications
- Industrial transport (non-car & non-light truck)
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| TPS2113APWR | TEXAS INSTRUMENTS TPS2113APWRAUTOSWING POWER MULTIPLEXER, 5.5V, 8-TSSOP | 224 | BUY |
| TPS2113ADRBR | IC OR CTRLR SRC SELECT 8SON | 12083 | RFQ |
| TPS2113APWRG4 | Autoswitching Power Mux 8-TSSOP -40 to 85 | 360 | RFQ |
| TPS2113PW | IC OR CTRLR SRC SELECT 8TSSOP | 23112 | BUY |
| TPS2113PWG4 | IC OR CTRLR SRC SELECT 8TSSOP | 28 | BUY |
| TPS2113PWRG4 | Power Muxes and Current Limited Switches Dual In/Single Out Autoswitch Power MUX | 2000 | RFQ |
| TPS2113ADRBT | IC OR CTRLR SRC SELECT 8SON | 250 | RFQ |
| TPS2113PWR | IC OR CTRLR SRC SELECT 8TSSOP | 15389 | BUY |
| TPS2113APW | TEXAS INSTRUMENTS TPS2113APW Autoswitching Power Multiplexer, Dual Input, High Side, Active Low, 1 Output, 5.5V, 1.25A, TSSOP-8 | 3000 | RFQ |
Technical Documents
- Wire Base Metal 21/May/2019
- TPS2113APWR-Texas-Instruments-datasheet-41205261.pdf
- TPS2113APWR-Texas-Instruments-datasheet-149303.pdf
- TPS2113APWR-Texas-Instruments-datasheet-17022917.pdf
- TPS2113APWR-Texas-Instruments-datasheet-68327.pdf
- TPS2113APWR-Texas-Instruments-datasheet-112391.pdf
- TPS2113APWR-Texas-Instruments-datasheet-5394248.pdf
- TPS2113APWR-Texas-Instruments-datasheet-8563702.pdf
- TPS2113APWR-Texas-Instruments-datasheet-14157957.pdf
- Copper Bond Wire Revision A 04/Dec/2013
- Mult Dev 27/Dec/2019
- TPS2113PW-Texas-Instruments-datasheet-149719.pdf
Frequently Asked Questions
What are the similar products or Substitute Components of Texas Instruments TPS2113 series Ideal Diode controller
Analog Devices LTC4357: The LTC4357 is an ideal diode controller IC designed for power path management applications. It offers similar features and performance to the TPS2113 and provides low-loss power path switching and protection. Maxim Integrated MAX40200: The MAX40200 is an ideal diode controller IC that enables efficient power path management and protection. It offers low forward voltage drop and provides reverse current blocking to minimize power losses. Linear Technology LT4356: The LT4356 is an ideal diode controller IC suitable for power path management and protection applications. It provides low-loss power switching and reverse current blocking features.
How do I choose an ideal diode for my application?
Maximum rectified current IF The highest reverse working voltage Udrm Reverse current Idrm Dynamic resistance Rd Maximum operating frequency Fm Voltage temperature coefficient αuz


Product
Brand
Articles
Tools