The TPS2372 series is a IEEE802.3bt PoE PD controller suitable for high power PoE PD applications such as LED lighting and modules. The TPS2372 contains all of the features needed to implement an IEEE802.3at or IEEE802.3bt (draft) (Type 1-4) powered device (PD). The low internal switch resistance allows the TPS2372-4 and TPS2372-3 to support high power applications up to 90 W and 60 W respectively.
Texas Instruments TPS2372 series PoE Controllers
Comprehensive Guide to TPS2372 Integrated Circuits (ICs) PoE Controllers
This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments TPS2372 series PoE Controllers products.
FEATURES
- Low internal switch resistance
- Automatic MPS function enables
- Automatically generates the necessary pulsed current
- An external resistor
Applications
- Lighting
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| TPS2372-3RGWT | IEEE 802.3BT POE HIGH-POWER PD I | 1931 | BUY |
| TPS2372-4RGWR | TPS2372-4RGWR | 3950 | RFQ |
| TPS2372-4RGWT | TPS2372 | 6677 | BUY |
| TPS2372-3RGWR | IEEE 802.3BT POE HIGH-POWER PD I | 9215 | RFQ |
Frequently Asked Questions
What are the similar products or Substitute Components of Texas Instruments TPS2372 series PoE Controllers
The TPS23880 is an IEEE802.3bt-ready PSE controller that can be used with the TPS2372
Where can we use Texas Instruments TPS2372 series PoE Controllers
The TPS2372 series is suitable for high power PoE PD applications such as LED lighting and modules.


Product
Brand
Articles
Tools