The TPS2373 series of Power over Ethernet (PoE) controllers from Texas Instruments is designed to implement an IEEE802.3at or IEEE802.3bt (draft) powered device (PD). The low internal switch resistance allows the TPS2373-4 and TPS2373-3 to support high power applications up to 90 W and 60 W respectively. The TPS2373 contains all of the features needed to implement an IEEE802.3at or IEEE802.3bt (draft) (Type 1-4) powered device (PD).
Texas Instruments TPS2373 series PoE Controllers
Comprehensive Guide to TPS2373 Integrated Circuits (ICs) PoE Controllers
This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments TPS2373 series PoE Controllers products.
FEATURES
- Low internal switch resistance
- Support high power applications up to 90 W and 60 W respectively
- Contains all of the features needed to implement an IEEE802.3at or IEEE802.3bt (draft) (Type 1-4) powered device (PD)
Applications
- Electronic point of sale (EPOS)
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| TPS2373-3RGWT | IC POE CNTRL 1 CHANNEL 20VQFN | 8 | RFQ |
| TPS2373-4RGWR | IC POE CNTRL 20VQFN | 10000 | RFQ |
| TPS2373-3RGWR | TPS2373 | 9000 | BUY |
| TPS2373-4RGWT | IC POE CNTRL 20VQFN | 250 | RFQ |
Technical Documents
Frequently Asked Questions
Where can we use Texas Instruments TPS2373 series PoE Controllers
The TPS2373 is suitable for high power PoE PD applications such as machine vision cameras and vision sensors.


Product
Brand
Articles
Tools