web counter

Texas Instruments TSC2004 series Touch Screen Controllers

Comprehensive Guide to TSC2004 Integrated Circuits (ICs) Touch Screen Controllers

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments TSC2004 series Touch Screen Controllers products.

FEATURES

  • Complete, ultralow-power, 12-bit, analog-to-digital (A/D) resistive touch screen converter.
  • Preprocessing of the touch screen measurements to reduce bus loading.
  • High-Speed I 2 C-Compatible Interface.
  • Internal Detection of Screen Touch.
  • Register-Based Programmable: 10-Bit or 12-Bit Resolution.
Applications

  • Portable electronics
Associated Products

Part NumberDescriptionStockRFQ
TSC2004IRTJRIC TOUCH SCREEN 12BIT SER 20WQFN100BUY
TSC2004IRTJTTEXAS INSTRUMENTS TSC2004IRTJT IC, TOUCH SCREEN CTRLR I2C 20WQFN150BUY
TSC2004IRTJTG4IC TOUCH SCREEN 12BIT SER 20WQFN30065BUY
TSC2004IYZKRIC I2C TCH SCREEN CTRLR 24-DSBGA1900BUY
TSC2004IYZKTIC SCREEN CNTRL 12BIT 24DSBGA5134BUY
Technical Documents

Sorry, No Data.

The TSC2004 is a very low-power touch screen controller designed to work with power-sensitive, handheld applications that are based on advanced low-voltage processors. It works with a supply voltage as low as 1.2V, which can be supplied by a single-cell battery. The TSC2004 is a 12-Bit, Nanopower, 4-Wire Touch Screen Controller with I²C™ Interface. It has a register-based programmable resolution of 10-bit or 12-bit and sampling rates of up to 125 ksps.

Frequently Asked Questions

Where can we use Texas Instruments TSC2004 series Touch Screen Controllers?

The TSC2004 is designed to work with power-sensitive, handheld applications that are based on advanced low-voltage processors. It is a very low-power touch screen controller that can work with a supply voltage as low as 1.2V, which can be supplied by a single-cell battery. It is ideal for applications such as mobile phones, PDAs, and other handheld devices.