The UC2906 series of battery charger controllers contains all of the necessary circuitry to optimally control the charge and hold cycle for sealed lead-acid batteries. These integrated circuits monitor and control both the output voltage and current of the charger through three separate charge states; a high current bulk-charge state, a constant-current mode, and a constant-voltage mode
Texas Instruments UC2906 series Battery Chargers ICs
Comprehensive Guide to UC2906 Integrated Circuits (ICs) Battery Chargers ICs
This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments UC2906 series Battery Chargers ICs products.
FEATURES
- Constant-Current/Constant-Voltage Charging
- Temperature Compensation
Applications
- Motor drives
- Test & measurement
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| UC2906Q | Charge Controller Lead-Acid 20-Pin PLCC Tube | 0 | RFQ |
| UC2906DWTR | IC BATT CHRGR LEAD ACID 16SOIC | 1022 | RFQ |
| UC2906N | TEXAS INSTRUMENTS - UC2906N - BATTERY CHARGER, LEAD ACID, DIP-16 | 5 | RFQ |
| UC2906NG4 | TEXAS INSTRUMENTS UC2906NG4IC, BATTERY CHARGER, 2906, PDIP16 | 41 | BUY |
| UC2906DWG4 | TEXAS INSTRUMENTS UC2906DWG4BATTERY CHARGER, SMD, 2906, SOIC16 | 16 | RFQ |
| UC2906DW | IC LEAD-ACID BATT CHARGR 16-SOIC | 8 | RFQ |
Technical Documents
- Mult Devices Assembly Site 10/Jun/2019
- UC2906, UC3906
- UCYYY 29/Jun/2017
- Mult Devices 16/Apr/2018
- UC2906DW-Texas-Instruments-datasheet-149094.pdf
- UC2906DW-Texas-Instruments-datasheet-47025.pdf
- UC2906DW.-Texas-Instruments-datasheet-61097.pdf
- UC2906DW-Texas-Instruments-datasheet-8217960.pdf
- UC2906DW-Texas-Instruments-datasheet-11549532.pdf
- UC2906DW-Texas-Instruments-datasheet-14154206.pdf
- UC2906DW-Texas-Instruments-datasheet-17023364.pdf
Frequently Asked Questions
What are the similar products or Substitute Components of Texas Instruments UC2906 series Battery Chargers ICs
Linear Technology/LT3652: The LT3652 from Linear Technology (now part of Analog Devices) is a versatile battery charger IC that supports various battery chemistries, including lead-acid batteries. It offers features such as constant-current/constant-voltage charging algorithms, thermal regulation, and input voltage regulation. Maxim Integrated MAX713/MAX714: The MAX713 and MAX714 from Maxim Integrated are battery charger ICs suitable for lead-acid battery charging applications. They provide a constant-current/constant-voltage charging algorithm, thermal regulation, and voltage regulation features.
Can you provide more information on the charging algorithms of the suggested battery charger ICs?
Linear Technology/LT3652: The LT3652 charger IC utilizes a multi-chemistry charging algorithm. It starts with a constant-current (CC) mode where it supplies a regulated current to the battery until a specified voltage limit is reached. Once the voltage limit is reached, it transitions to a constant-voltage (CV) mode, where it maintains a steady voltage while gradually reducing the charging current. The LT3652 also includes a programmable charge termination feature that allows the charging process to end based on specific criteria such as current, voltage, or time. Maxim Integrated MAX713/MAX714: The MAX713 and MAX714 charger ICs employ a voltage-regulated three-stage charging algorithm. They begin with a pre-conditioning stage, delivering a constant current to the battery until a target voltage is reached. Next, they transition to the constant-voltage (CV) stage, where the charger maintains a fixed voltage while gradually reducing the charging current. Finally, they enter a maintenance/trickle charge stage, providing a lower current to compensate for self-discharge and keep the battery fully charged.


Product
Brand
Articles
Tools