- Manufacturer
- Series
- Cable Length
- Current Rating
- Factory Pack QuantityFactory Pack Quantity
- Gender
- Connector End B Pin Count
- Voltage, Rating
- Connector End A
- Connector End A Pin Count
- Connector End B
- Jacket Material
- RoHS
Attribute column
Categories
Circular Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Number of Pins | Weight | Conductor Material | 1st Connector Mounting Type | Cable Material | 2nd Connector Mounting Type | Cable Types | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Current Rating | Approval Agency | Number of Contacts | Contact Gender | Empty Shell | Insulation Resistance | Body/Shell Style | ELV | Max Current Rating | Coupling Type | Wire/Cable Type | Cable Length | Wire/Cable Gauge | Usage | 1st Connector Gender | 1st Connector Number of Positions Loaded | 1st Connector Type | Connector Type A | 1st Connector Number of Positions | Assembly Configuration | 2nd Connector Type | 1st Connector Orientation | Connector Type B | 1st Connector Shell Size - Insert | 2nd Connector Gender | Length | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1554924 Phoenix Contact | 37 |
| Datasheet | 4 Weeks | Gold | - | - | 258.999996g | - | Free Hanging (In-Line) | Polyvinyl Chloride (PVC) | - | Round | - | COPPER ZINC | - | 30V | - | 2011 | - | e4 | yes | Active | 1 (Unlimited) | - | - | Circular, Wire Leads | - | - | - | Black | Female | NO | NO | NO | NO | NO | - | 12 | - | Unshielded | IP65/67/68 - Dust Tight, Water Resistant, Waterproof | - | 1.5A | - | - | - | NO | - | - | - | - | - | - | 5m | 26 AWG | Industrial Environments | Female Sockets | All | Plug, Right Angle | - | 12 | Standard | Wire Leads | A | - | M12 | - | 16.40' 5.00m | - | RoHS Compliant | - | - | ||
![]() 1522448 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | Gold | - | - | 65.100002g | Copper | Free Hanging (In-Line) | Polyurethane (PUR) | - | Round | - | CuZn | - | 30V | - | 2010 | - | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | Circular, Wire Leads | 6 | - | - | Black | Female | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | 1.5A | IEC, UL | - | - | NO | 100MOhm | - | - | - | THREADED | - | - | 26 AWG | Industrial Environments | Female Sockets | All | Plug, Right Angle | - | - | Standard | Wire Leads | - | - | M8 | - | 4.92' 1.50m | - | RoHS Compliant | - | IP67 | ||
![]() 1554937 Phoenix Contact | 39 |
| Datasheet | 4 Weeks | Gold | - | - | 484.890244g | - | Free Hanging (In-Line) | Polyvinyl Chloride (PVC) | - | Round | - | COPPER ZINC | - | 30V | - | 2011 | - | e4 | yes | Active | 1 (Unlimited) | - | - | Circular, Wire Leads | - | - | - | Black | Female | NO | NO | NO | NO | NO | - | 12 | - | Unshielded | IP65/67/68 - Dust Tight, Water Resistant, Waterproof | - | 1.5A | - | - | - | NO | - | - | - | - | - | - | 10m | 26 AWG | Industrial Environments | Female Sockets | All | Plug, Right Angle | - | 12 | Standard | Wire Leads | A | - | M12 | - | 32.8' 10.00m | - | RoHS Compliant | - | - | ||
![]() 1551558 Phoenix Contact | 39 |
| Datasheet | 8 Weeks | - | - | 4 | 19.999993g | - | Panel Mount | Thermoplastic Elastomer (TPE) | - | Individual | - | COPPER ZINC | - | 250V | Bulk | 2013 | - | e4 | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | Multiple | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | - | Unshielded | IP67 - Dust Tight, Waterproof | unknown | 4A | - | - | - | NO | - | PLUG | - | - | - | - | 500mm | - | Industrial Environments | Male Pins | All | Receptacle | - | 4 (Data) | Standard | Wire Leads | D | - | M12 | - | 1.64' 500.00mm | - | RoHS Compliant | - | - | ||
![]() 1522998 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Gold | - | - | 190.800002g | - | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | Round | - | - | - | 30V | - | 2010 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | Black | Male to Female | - | - | - | - | - | - | - | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | 2A | - | - | - | - | - | - | - | - | - | - | 3m | 24 AWG | Industrial Environments | Male Pins | All | Receptacle | - | 8 | Standard | Plug | A | - | M12 | Female Sockets | 9.84' 3.00m | - | RoHS Compliant | - | - | ||
![]() 1681648 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | Gold | - | - | 71.699998g | - | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | Round | - | - | - | - | Bulk | 2011 | - | - | yes | Active | 1 (Unlimited) | - | - | Circular | - | - | - | Black | - | - | - | - | - | - | - | - | - | Unshielded | IP65/67/68 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Environments | Male Pins | All | Receptacle | - | 5 | Standard | Plug, Right Angle | A | - | M12 | Female Sockets | 4.92' 1.50m | - | RoHS Compliant | Lead Free | - | ||
![]() 1406118 Phoenix Contact | 49 |
| Datasheet | 4 Weeks | Gold | - | - | 1.000001g | - | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | Round | - | - | PUR | 30V | - | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | Circular | - | - | - | Blue | Male to Male | - | - | - | - | - | - | - | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | 2A | - | - | - | - | - | - | - | - | - | - | 2m | 26 AWG | Cat5, Industrial Environments | Male Pins | All | Receptacle | - | 8 | Standard | - | A | - | M12 | Male Pins | 6.56' 2.00m | - | RoHS Compliant | - | - | ||
![]() 1408743 Phoenix Contact | 53 |
| Datasheet | 4 Weeks | - | - | - | 240.000004g | - | Free Hanging (In-Line) | Polyurethane (PUR) | - | Round | - | - | - | 30V | - | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | Circular, Wire Leads | - | - | - | Blue | - | - | - | - | - | - | - | - | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | Cat5, Industrial Environments | Male Pins | All | Receptacle | - | 8 | Standard | Wire Leads | A | - | M12 | - | 16.40' 5.00m | - | RoHS Compliant | - | - | ||
![]() 1436356 Phoenix Contact | 20 |
| Datasheet | 4 Weeks | Gold | Through Hole | - | 19.999993g | - | Panel Feed Through | Thermoplastic Elastomer (TPE) | - | Individual | - | Brass | - | - | - | 2012 | - | e4 | yes | Active | 1 (Unlimited) | - | - | Circular, Wire Leads | - | 85°C | -25°C | Multiple | Female | NO | NO | NO | NO | NO | - | 5 | - | Unshielded | IP67 - Dust Tight, Waterproof | unknown | - | - | - | - | NO | - | - | - | 4A | - | - | 500mm | 24 AWG | Industrial Environments | Female Sockets | All | Plug | Circular | 5 | Standard | Wire Leads | A | - | M12 | - | 1.64' 500.00mm | No SVHC | RoHS Compliant | - | - | ||
![]() 1405240 Phoenix Contact | 53 |
| Datasheet | 8 Weeks | - | - | - | 19.999993g | - | Panel Mount | Thermoplastic Elastomer (TPE) | - | Individual | - | - | - | 250V | - | 2012 | - | - | yes | Active | 1 (Unlimited) | - | - | Circular, Wire Leads | - | - | - | Multiple | - | - | - | - | - | - | - | - | - | Unshielded | IP67 - Dust Tight, Waterproof | - | 4A | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Environments | Female Sockets | All | Plug | - | 4 | Standard | Wire Leads | A | - | M12 | - | 1.64' 500.00mm | - | RoHS Compliant | - | - | ||
![]() 1430666 Phoenix Contact | 9 |
| Datasheet | 4 Weeks | Gold | - | - | 222.220005g | - | Free Hanging (In-Line) | Polyurethane (PUR) | - | Round | - | COPPER ZINC | - | - | - | 2014 | - | e4 | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | Black | - | NO | NO | NO | NO | NO | - | 12 | - | Unshielded | IP65/67/68 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | NO | - | - | - | - | - | - | 3m | - | Industrial Environments | Female Sockets | All | Plug, Right Angle | Receptacle | 12 | Standard | Wire Leads | A | - | M12 | - | 9.84' 3.00m | Unknown | RoHS Compliant | - | - | ||
![]() 1411577 Phoenix Contact | 51 |
| Datasheet | 8 Weeks | - | - | - | - | - | Panel Mount | Thermoplastic Elastomer (TPE) | - | Individual | - | - | - | - | - | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | Circular, Wire Leads | - | - | - | Multiple | - | - | - | - | - | - | - | - | - | Unshielded | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | 500mm | - | Industrial Environments | Male Pins | All | Receptacle | Plug | 4 | Standard | Wire Leads | A | - | M12 | - | 1.64' 500.00mm | Unknown | RoHS Compliant | - | - | ||
![]() 1200060649 Molex | 49 |
| Datasheet | 6 Weeks | Gold, Nickel | Cable | - | - | - | Free Hanging (In-Line) | Polyvinyl Chloride (PVC) | - | Round | NOT SPECIFIED | Copper | - | - | - | - | Brad Micro-Change 120006 | - | - | Active | Not Applicable | - | EAR99 | - | - | - | - | Black | Female | - | - | - | - | - | - | - | Straight | Unshielded | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | Compliant | - | - | - | 10m | - | Industrial Environments | Female Sockets | All | Plug | - | 5 | Standard | Wire Leads | Keyed | - | M12 | - | 32.8' 10.00m | Unknown | ROHS3 Compliant | - | - | ||
![]() 1406222 Phoenix Contact | 45 |
| Datasheet | 4 Weeks | Gold | - | - | 99.999994g | Copper, Tin | Free Hanging (In-Line) | Polyvinyl Chloride (PVC) | Free Hanging (In-Line) | Round | - | Bronze, CuSn | - | - | - | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 90°C | -25°C | Yellow | - | - | - | - | - | - | - | - | - | Unshielded | IP65/67/68 - Dust Tight, Water Resistant, Waterproof | - | - | IEC, UL | - | - | - | 100MOhm | - | - | 4A | - | PVC | 1.5m | 22 AWG | Industrial Environments | Male Pins | All | Receptacle | - | 4 | Standard | Plug, Right Angle | A | - | M12 | Female Sockets | 4.92' 1.50m | - | RoHS Compliant | - | IP68 | ||
![]() 1521960 Phoenix Contact | 42 |
| Datasheet | 4 Weeks | Gold | - | - | 64.000012g | - | Free Hanging (In-Line) | Polyurethane (PUR) | - | Round | - | COPPER TIN | - | 30V | - | 2010 | - | e4 | yes | Active | 1 (Unlimited) | - | - | Circular, Wire Leads | - | - | - | Black | Female | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | 4A | - | - | - | NO | - | - | - | - | THREADED | - | - | 24 AWG | Industrial Environments | Female Sockets | All | Plug, Right Angle | - | 4 | Standard | Wire Leads | - | - | M8 | - | 4.92' 1.50m | - | RoHS Compliant | - | - | ||
![]() 1424098 Phoenix Contact | 112 | - | Datasheet | 4 Weeks | Gold | - | 4 | 760.220812g | - | Free Hanging (In-Line) | Polyurethane (PUR) | - | Round | - | - | PUR | 630V | Bulk | 2013 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | Orange | Female | - | - | - | - | - | - | - | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | not_compliant | 12A | - | - | - | - | - | - | - | - | - | - | - | 16 AWG | Industrial Environments | Female Sockets | All | Plug | Circular | 4 (Power) | Standard | Wire Leads | S | Connector | M12 | - | 16.40' 5.00m | - | RoHS Compliant | - | - | ||
![]() 1401110 Phoenix Contact | 51 |
| Datasheet | 8 Weeks | - | - | - | - | - | Panel Mount | Thermoplastic Elastomer (TPE) | - | Individual | - | - | - | - | - | 2011 | - | - | - | Active | 1 (Unlimited) | Through Hole | - | Circular, Wire Leads | - | - | - | Multiple | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | 5 | Female | - | - | - | - | - | - | - | 1m | - | - | Female Sockets | All | Plug | - | 4 | Standard | Wire Leads | A | - | M12 | - | 3.28' 1.00m | - | RoHS Compliant | - | - | ||
![]() 1453821 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | Free Hanging (In-Line) | Polyvinyl Chloride (PVC) | - | Round | - | - | - | - | - | 2015 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | Unshielded | IP65/67/68 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Environments | Female Sockets | All | Plug, Right Angle | - | 3 | Standard | Wire Leads | A | - | M12 | - | 32.8' 10.00m | - | RoHS Compliant | - | - | ||
![]() 1200650276 Molex | 49 |
| Datasheet | 15 Weeks | - | - | - | - | - | Free Hanging (In-Line) | Polyvinyl Chloride (PVC) | - | Round | - | - | - | - | - | 2013 | Brad Micro-Change 120065 | - | yes | Active | 1 (Unlimited) | - | - | Circular, Wire Leads | - | - | - | Yellow | - | - | - | - | - | - | - | - | Straight | Unshielded | IP67 - Dust Tight, Waterproof | unknown | - | - | - | - | - | - | - | - | - | - | - | 9m | - | Industrial Environments | Female Sockets | 4 | Plug | - | 5 | Standard | Wire Leads | Keyed | - | M12 | - | 29.5' 9.00m | - | ROHS3 Compliant | Lead Free | - | ||
![]() 1523447 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | 24.999999g | - | Panel Mount | Thermoplastic Elastomer (TPE) | - | Individual | GOLD OVER NICKEL | COPPER ZINC | - | 250V | Bulk | 2011 | - | e4 | yes | Active | 1 (Unlimited) | - | - | Circular, Wire Leads | - | - | - | Multiple | - | NO | NO | NO | NO | NO | - | 4 | - | Unshielded | IP67 - Dust Tight, Waterproof | - | 4A | - | - | - | NO | - | - | - | - | - | - | - | - | Industrial Environments | Female Sockets | All | Plug | - | 4 | Standard | Wire Leads | A | - | M12 | - | 1.64' 500.00mm | - | RoHS Compliant | - | - |