Phoenix Contact 1401110
Phoenix Contact 1401110
feed

Phoenix Contact 1401110

Manufacturer No:

1401110

Manufacturer:

Phoenix Contact

Utmel No:

1894-1401110

Package:

-

ECAD Model:

Description:

Specialized Cables SACC-E-FS-5CON -M16/1

Quantity:

Unit Price: $16.388844

Ext Price: $16.39

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 51

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $16.388844

    $16.39

  • 10

    $15.461174

    $154.61

  • 100

    $14.586013

    $1,458.60

  • 500

    $13.760389

    $6,880.19

  • 1000

    $12.981499

    $12,981.50

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
1401110 information

Specifications
Documents & Media
Product Details
Product Comparison
Phoenix Contact 1401110 technical specifications, attributes, parameters and parts with similar specifications to Phoenix Contact 1401110.
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • 1st Connector Mounting Type

    The parameter "1st Connector Mounting Type" in electronic components refers to the method used to physically attach the first connector to a circuit board or device. This parameter specifies how the connector is secured in place, whether it is through soldering, surface mounting, through-hole mounting, or other means. The mounting type can impact the ease of installation, durability, and overall performance of the electronic component. It is important to consider this parameter when selecting components to ensure compatibility with the intended application and assembly process.

    Panel Mount
  • Cable Material

    The parameter "Cable Material" in electronic components refers to the material used to manufacture the cables that connect various parts of an electronic device or system. The choice of cable material can impact the performance, durability, and safety of the electronic component. Common cable materials include copper, aluminum, and fiber optics, each with its own set of characteristics and advantages. Copper is a popular choice for its excellent conductivity, flexibility, and affordability, while fiber optics offer high-speed data transmission and immunity to electromagnetic interference. The selection of cable material is crucial in designing electronic components to ensure optimal functionality and reliability.

    Thermoplastic Elastomer (TPE)
  • Cable Types
    Individual
  • Published
    2011
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Termination

    Termination in electronic components refers to the practice of matching the impedance of a circuit to prevent signal reflections and ensure maximum power transfer. It involves the use of resistors or other components at the end of transmission lines or connections. Proper termination is crucial in high-frequency applications to maintain signal integrity and reduce noise.

    Through Hole
  • Connector Type

    Connector Type in electronic components refers to the specific design and configuration of the connector used to establish electrical connections between different devices or components. This parameter describes the physical shape, size, and layout of the connector, as well as the number and arrangement of pins or contacts. Common connector types include USB, HDMI, RJ45, and D-sub connectors, each serving different purposes and applications. Understanding the connector type is crucial for ensuring compatibility and proper functionality when connecting electronic devices together.

    Circular, Wire Leads
  • Color
    Multiple
  • Shielding

    Shielding in electronic components refers to the practice of enclosing or surrounding sensitive electronic circuits or components with a conductive material to protect them from electromagnetic interference (EMI) or radio frequency interference (RFI). The shielding material acts as a barrier that blocks or absorbs unwanted electromagnetic signals, preventing them from affecting the performance of the electronic device. Shielding can be achieved using materials such as metal enclosures, conductive coatings, or shielding tapes. Proper shielding is essential in electronic design to ensure the reliable operation of electronic devices in environments where electromagnetic interference is present.

    Unshielded
  • Number of Contacts
    5
  • Contact Gender

    Contact Gender in electronic components refers to the physical characteristics of the electrical contacts within a connector or terminal block. It indicates whether the contact is male or female, which determines how the connectors can be mated together. Male contacts typically have protruding pins or plugs, while female contacts have receptacles or sockets to receive the male contacts. Matching the correct contact genders is crucial for ensuring proper electrical connections and preventing damage to the components. Manufacturers often specify the contact gender of their components to facilitate compatibility and ease of use in electronic systems.

    Female
  • Cable Length

    A nautical unit of measure equal to one tenth of a nautical mile or approximately 1 fathoms.

    1m
  • 1st Connector Gender

    1st Connector Gender refers to the physical characteristics of the first connector in an electronic component. It indicates whether the connector is male or female, which determines how it can be connected to other components. A male connector typically has protruding pins or plugs, while a female connector has receptacles or sockets to receive the pins or plugs. Understanding the gender of connectors is crucial for ensuring compatibility and proper connections in electronic devices and systems.

    Female Sockets
  • 1st Connector Number of Positions Loaded
    All
  • 1st Connector Type

    The parameter "1st Connector Type" in electronic components refers to the type of connector used to establish a connection between the component and other devices or components in a circuit. This parameter specifies the physical interface and configuration of the connector, such as the number of pins, shape, and size. It is crucial for ensuring compatibility and proper functioning of the electronic system. By specifying the 1st Connector Type, designers and engineers can ensure that the component can be easily integrated into the overall system and communicate effectively with other components. This information is typically provided in datasheets and technical specifications to assist users in selecting and using the component correctly.

    Plug
  • 1st Connector Number of Positions
    4
  • Assembly Configuration

    The parameter "Assembly Configuration" in electronic components refers to the specific arrangement and organization of components on a printed circuit board or within an electronic assembly. This includes the layout of the components, their orientation, and the method of interconnection used in the manufacturing process. It plays a critical role in determining the performance, reliability, and manufacturability of the electronic device. Additionally, the assembly configuration can influence factors such as thermal management and signal integrity within the circuit.

    Standard
  • 2nd Connector Type

    The parameter "2nd Connector Type" in electronic components refers to the type of connector that is used on the second end of the component. This parameter is important for determining how the component can be connected within a circuit or system. The 2nd Connector Type could be a specific type of connector such as USB, HDMI, RJ45, or any other type of connector that is commonly used in electronic devices. Understanding the 2nd Connector Type is crucial for ensuring compatibility and proper integration of the component into the overall system design.

    Wire Leads
  • 1st Connector Orientation

    The parameter "1st Connector Orientation" refers to the specific alignment or positioning of the first connector in a series of connections on an electronic component or circuit board. It indicates the direction in which the connector pins or sockets are oriented relative to a defined reference point, such as the PCB edge or mounting hole. This orientation is crucial for ensuring proper connectivity and compatibility with other components or connectors in the assembly.

    A
  • 1st Connector Shell Size - Insert

    The parameter "1st Connector Shell Size - Insert" in electronic components refers to the physical size of the connector shell where the insert is placed. The insert is the component that holds and aligns the electrical contacts within the connector. The shell size determines the overall dimensions of the connector, including its length, width, and height. Selecting the appropriate shell size is crucial for ensuring compatibility and proper fit with other components or devices in the electronic system. Manufacturers provide this parameter to help users identify the correct connector size for their specific application requirements.

    M12
  • Length
    3.28' 1.00m
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Phoenix Contact 1401110.

Product Description

Phoenix Contact 1401110 Circular Cable Assembly

The Phoenix Contact 1401110 is a versatile circular cable assembly designed for reliable and efficient connectivity in various industrial applications. This cable assembly features a female socket connector with a panel mount type, ensuring secure and easy installation on control panels or other equipment.

Features

  • Connector Details:
  • Number of Positions: The assembly includes 4 positions, all of which are loaded.
  • Orientation: The connectors are oriented in an "A" configuration.
  • Shell Size - Insert: The M12 shell size provides a robust and compact design.
  • Type: The first connector is a plug type, while the second connector is wire leads.

  • Cable Specifications:

  • Cable Length: The cable length is 1 meter (3.28 feet).
  • Cable Material: Made from thermoplastic elastomer (TPE), offering flexibility and durability.
  • Cable Types: Individual cables ensure precise control over each connection point.
  • Color: Available in multiple colors for easy identification.

  • Additional Features:

  • Assembly Configuration: Standard configuration for easy integration into existing systems.
  • Termination: Through-hole termination for secure connections.
  • Shielding: Unshielded for applications where electromagnetic interference (EMI) is not a concern.
  • RoHS Compliance: Compliant with RoHS regulations, ensuring environmental sustainability.

Applications

Primary Applications: 1. Industrial Automation: Ideal for connecting sensors, actuators, and control devices in industrial automation systems. 2. Machine Building: Used in machine building for connecting various components such as motors, pumps, and valves. 3. Robotics: Suitable for robotics applications where precise and reliable connections are crucial.

Secondary Applications: 1. Medical Equipment: Can be used in medical equipment for connecting sensors or actuators. 2. Aerospace: May be used in aerospace applications where high reliability and durability are required.

Alternative Parts

If the Phoenix Contact 1401110 is not available or meets specific requirements, alternative parts could include:

  1. Phoenix Contact 1401109: A similar cable assembly with slightly different connector configurations.
  2. Harting 2.5mm Circular Connectors: Offers similar performance with different shell sizes and configurations.

Embedded Modules

This component is commonly used in various embedded modules such as:

  1. Industrial Control Systems (ICS): Used in PLCs (Programmable Logic Controllers) and other control systems.
  2. Robotics Platforms: Integrated into robotics platforms for sensor and actuator connections.
  3. Machine Vision Systems: Used for connecting cameras and other vision-related components.

The Phoenix Contact 1401110 circular cable assembly provides a reliable solution for industrial connectivity needs, ensuring efficient data transfer and secure connections in demanding environments.

The three parts on the right have similar specifications to Phoenix Contact & 1401110.
1401110 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "1401110" in Phoenix Contact 1401110.
  • Part Number
  • Manufacturer
  • Package
  • Description