1401110 alternative parts: 1200900029, 1300130202

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Specialized Cables SACC-E-FS-5CON -M16/1
BRAD 1200900029NANO-CHANGE CORD
CBL MALE TO WIRE LEAD 3POS 1'
Factory Lead Time:
8 Weeks
8 Weeks
3 Weeks
1st Connector Mounting Type:
Panel Mount
Panel Mount
Panel Mount
Cable Material:
Thermoplastic Elastomer (TPE)
Polyvinyl Chloride (PVC)
Polyvinyl Chloride (PVC)
Cable Types:
Individual
Individual
Individual
Published:
2011
2012
2000
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Termination:
Through Hole
Crimp
Crimp
Connector Type:
Circular, Wire Leads
Circular, Wire Leads
Circular, Wire Leads
Color:
Multiple
Multiple
Multiple
Shielding:
Unshielded
Unshielded
Unshielded
Number of Contacts:
5
-
3
Contact Gender:
Female
Female
Male
Cable Length:
1m
300mm
304.8mm
1st Connector Gender:
Female Sockets
Female Sockets
Male Pins
1st Connector Number of Positions Loaded:
All
All
All
1st Connector Type:
Plug
Plug
Receptacle
1st Connector Number of Positions:
4
4
-
Assembly Configuration:
Standard
Standard
Standard
2nd Connector Type:
Wire Leads
Wire Leads
Wire Leads
1st Connector Orientation:
A
Keyed
Keyed
1st Connector Shell Size - Insert:
M12
M8
-
Length:
3.28' 1.00m
0.98' 300.00mm
1.00' 304.80mm
RoHS Status:
RoHS Compliant
ROHS3 Compliant
ROHS3 Compliant
Contact Plating:
-
Gold
Gold
Mount:
-
Cable, Front
Cable
Housing Material:
-
Brass
Zinc
Series:
-
Brad Nano-Change 120090
Brad Mini-Change 130013
ECCN Code:
-
EAR99
EAR99
Max Operating Temperature:
-
105°C
105°C
Min Operating Temperature:
-
-20°C
-20°C
Voltage - Rated DC:
-
75V
-
MIL Conformance:
-
NO
-
DIN Conformance:
-
NO
-
IEC Conformance:
-
NO
-
Filter Feature:
-
NO
-
Mixed Contacts:
-
NO
-
Option:
-
WITH CABLE ASSEMBLY
-
Total Number of Contacts:
-
4
-
Orientation:
-
Straight
Straight
Ingress Protection:
-
IP67 - Dust Tight, Waterproof
IP67 - Dust Tight, Waterproof
Current Rating:
-
4A
13A
Shell Finish:
-
NICKEL PLATED
-
Voltage - Rated AC:
-
60V
-
Empty Shell:
-
NO
-
Max Voltage Rating (AC):
-
60V
600V
Coupling Type:
-
THREADED
-
Wire/Cable Gauge:
-
24 AWG
16 AWG
Max Voltage Rating (DC):
-
75V
-
Usage:
-
Industrial Environments
Industrial Environments
Connector Type A:
-
Circular, Receptacle
Circular, Receptacle
REACH SVHC:
-
Unknown
Unknown
Radiation Hardening:
-
No
-
Ratings:
-
IP67
IP67
Package / Case:
-
-
0202
Contact Finish Mating:
-
-
NOT SPECIFIED
Contact Materials:
-
-
NOT SPECIFIED
Insulation Materials:
-
-
PVC
Voltage Rated:
-
-
600V
Connector Type B:
-
-
Connector
1401110

1401110

(In Stock: 51)

Phoenix Contact

Qty

Unit Price

Ext Price

  • 1

    $16.388844

    $16.39

  • 10

    $15.461174

    $154.61

  • 100

    $14.586013

    $1,458.60

  • 500

    $13.760389

    $6,880.19

  • 1000

    $12.981499

    $12,981.50

Minimum: 1 Multiples: 1

Unit Price: $16.388844

Ext Price: $16.39

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity