- Manufacturer
- Color
- Material
- Panel Thickness
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Type
- Inside Diameter
- Package Quantity
- Flammability Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Overall Height
Attribute column
Categories
Bushings, Grommets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Panel Cutout Dimensions | Halogen Free | Wire/Cable Diameter | Bushing, Grommet Type | Features | Height | Length | Width | Diameter - Inside | Panel Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GR3138A Essentra Components | 571 |
| Datasheet | 3 Weeks | - | - | Styrene-Butadiene Rubber (SBR), 60 Durometer | - | 2013 | Alliance Plastics, GR | Active | 1 (Unlimited) | - | - | Black | Circular - 1.250 (31.75mm) | - | - | Grommet | - | - | - | - | 0.875 (22.22mm) | 0.188 4.78mm | - | RoHS Compliant | - | - | ||
![]() GR3041A Essentra Components | 18365 |
| Datasheet | 2 Weeks | - | - | Styrene-Butadiene Rubber (SBR), 60 Durometer | - | 2013 | Alliance Plastics, GR | Active | 1 (Unlimited) | - | - | Black | Circular - 0.250 (6.35mm) | - | - | Grommet | - | - | - | - | 0.156 (3.96mm) | 0.063 1.60mm | - | RoHS Compliant | - | - | ||
![]() GRO050121A Essentra Components | 5217 |
| Datasheet | 12 Weeks | - | - | Poly-Vinyl Chloride (PVC) | - | 2013 | Alliance Plastics, GRO | Active | 1 (Unlimited) | - | - | Black | Circular - 0.500 (12.70mm) | - | - | Grommet | Weather Resistant | - | - | - | 0.313 (7.95mm) | 0.125 3.18mm | - | RoHS Compliant | - | - | ||
![]() 52220003 LAPP | 778 |
| Datasheet | 11 Weeks | - | Module | Polypropylene (PP) | - | 2016 | SKINTOP® | Active | 1 (Unlimited) | 80°C | -20°C | Black | - | Not Halogen Free | 9 mm | Bushing | IP64 - Dust Tight, Water Resistant | - | 20mm | 20mm | - | - | - | RoHS Compliant | - | - | ||
![]() PGSD-1 Essentra Components | 490 | - | Datasheet | 11 Weeks | Cable | - | Polyamide (PA66), Nylon 6/6 | - | 2009 | Richco, PGSD | Active | 1 (Unlimited) | - | - | Black | Circular - 0.500 (12.70mm) | Not Halogen Free | - | Bushing | Snap-Mount | 6.4mm | - | - | 0.312 (7.92mm) | 0.062 1.57mm | UL94 V-2 | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() GR3390A Essentra Components | 949 |
| Datasheet | 3 Weeks | - | - | Styrene-Butadiene Rubber (SBR), 60 Durometer | - | 2013 | Alliance Plastics, GR | Active | 1 (Unlimited) | - | - | Black | Circular - 1.000 (25.40mm) | - | - | Grommet | - | - | - | - | 0.875 (22.22mm) | 0.250 6.35mm | - | RoHS Compliant | - | - | ||
![]() CH20X141-48 Essentra Components | 194 |
| Datasheet | 4 Weeks | Edge | - | Polystyrene (PS) | - | 2002 | Richco, CH | Active | Not Applicable | - | - | White | Edging - 4' L (1.22m) | - | - | Grommet - Edging, Solid | - | - | - | - | - | 0.020 ~ 0.140 0.51mm ~ 3.56mm | - | RoHS Compliant | - | Lead Free | ||
![]() 5113 Davies Molding, LLC | In Stock | - | Datasheet | 8 Weeks | - | - | Rubber | - | - | 5113 | Active | Not Applicable | - | - | Black | Circular - 0.437 (11.10mm) | - | - | Grommet | - | - | - | - | 0.250 (6.35mm) | 0.063 1.60mm | - | ROHS3 Compliant | - | - | ||
![]() MCCG-1N Essentra Components | 719 |
| Datasheet | 6 Weeks | - | Metal | Stainless Steel (SS) | - | 2007 | Richco, MCCG | Active | Not Applicable | - | - | Black | Edging - 100' L (30.48m) | - | - | Grommet - Edging, Slotted | Cushion | - | - | - | - | 0.029 ~ 0.045 0.74mm ~ 1.14mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 5114 Davies Molding, LLC | In Stock | - | Datasheet | 8 Weeks | - | - | Rubber | - | - | 5114 | Active | Not Applicable | - | - | Black | Circular - 0.750 (19.05mm) | - | - | Grommet | - | - | - | - | 0.500 (12.70mm) | 0.093 2.36mm | - | ROHS3 Compliant | - | - | ||
![]() GRO025031A Essentra Components | 7888 | - | Datasheet | 12 Weeks | - | - | Poly-Vinyl Chloride (PVC) | - | 2013 | Alliance Plastics, GRO | Active | 1 (Unlimited) | - | - | Black | Circular - 0.250 (6.35mm) | - | - | Grommet | Weather Resistant | - | - | - | 0.156 (3.96mm) | 0.031 0.79mm | - | RoHS Compliant | - | - | ||
![]() NGS-1 Essentra Components | 15 |
| Datasheet | 4 Weeks | Edge | 100 | Polyamide (PA), Nylon | - | 2011 | Richco, NGS | Active | Not Applicable | - | - | Natural | Edging - 100' L (30.48m) | - | - | Grommet - Edging, Solid | - | - | - | - | - | 0.026 ~ 0.036 0.66mm ~ 0.91mm | UL94 HB | RoHS Compliant | UL94 HB | Lead Free | ||
![]() GR3104A Essentra Components | 1877 | - | Datasheet | 2 Weeks | - | - | Styrene-Butadiene Rubber (SBR), 60 Durometer | - | 2013 | Alliance Plastics, GR | Active | 1 (Unlimited) | - | - | Black | Circular - 0.438 (11.13mm) | - | - | Grommet | - | - | - | - | 0.313 (7.95mm) | 0.094 2.39mm | - | RoHS Compliant | - | - | ||
![]() PGSG-2B Essentra Components | 57 |
| Datasheet | 4 Weeks | Panel | 100 | Polyethylene (PE) | - | 2011 | Richco, PGSG | Active | Not Applicable | - | - | Black | Edging - 100' L (30.48m) | - | - | Grommet - Edging, Solid | Adhesive | 4.3688mm | 30.48m | 2.7686mm | - | 0.037 ~ 0.071 0.94mm ~ 1.80mm | - | RoHS Compliant | - | Lead Free | ||
![]() HG-12 Essentra Components | 962 | - | Datasheet | 3 Weeks | - | - | Thermoplastic Elastomer (TPE) | - | 2009 | Richco, HG | Active | Not Applicable | - | - | Black | Circular - 0.976 (24.79mm) | - | - | Grommet | - | - | - | - | 0.734 (18.64mm) | 0.063 1.60mm | UL94 HB | RoHS Compliant | UL94 HB | Lead Free | ||
![]() 1301800402 Molex | 31 |
| - | 8 Weeks | - | - | - | Bulk | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() MGS-5-01 Essentra Components | 84 |
| Datasheet | 4 Weeks | Edge | - | Polyamide (PA66), Nylon 6/6 | - | 2011 | Richco, MGS | Active | 1 (Unlimited) | - | - | Natural | Edging - 1.062' L (0.32m) | - | - | Grommet - Edging, Slotted | - | 4.318mm | - | 9.779mm | - | 0.192 ~ 0.255 4.88mm ~ 6.48mm | UL94 V-2 | RoHS Compliant | - | Lead Free | ||
![]() GR3145A Essentra Components | 332 | - | Datasheet | 2 Weeks | - | 125 | Styrene-Butadiene Rubber (SBR), 60 Durometer | - | 2013 | Alliance Plastics, GR | Active | 1 (Unlimited) | - | - | Black | Circular - 2.500 (63.50mm) | - | - | Grommet | - | - | - | - | 2.125 (53.98mm) | 0.063 1.60mm | - | RoHS Compliant | - | - | ||
![]() GR3165A Essentra Components | 6406 |
| Datasheet | 3 Weeks | - | - | Styrene-Butadiene Rubber (SBR), 60 Durometer | - | 2013 | Alliance Plastics, GR | Active | 1 (Unlimited) | - | - | Black | Circular - 0.375 (9.53mm) | - | - | Grommet | - | - | - | - | 0.250 (6.35mm) | 0.063 1.60mm | - | RoHS Compliant | - | - | ||
![]() QFG-16222 Essentra Components | 654 | - | Datasheet | 10 Weeks | - | 317 | Thermoplastic Elastomer (TPE) | - | 2011 | Richco, QFG | Active | Not Applicable | - | - | Black | Circular - 0.470 (11.94mm) | - | - | Grommet | - | - | - | - | 0.320 (8.13mm) | 0.120 3.05mm | UL94 HB | RoHS Compliant | UL94 HB | Lead Free |